EN
  • EN
  • DE

SN74AC244MNSREP

Part No SN74AC244MNSREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74AC244
Other Names -296-22251-1,296-22251-6R,296-22251-2R,-V62/04622-01YER,296-22251-6,-296-22251-1R,-SN74AC244MNSREPR,296-22251-1,296-22251-2,-296-22251-1,-V62/04622-01YE,V62/04622-01YE,296-22251-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260032-SN74AC244MNSREP
Ultra Librarian 3D Model Ultra Librarian SN74AC244MNSREP CAD Model

Description

Product Overview: SN74AC244MNSREP

The SN74AC244MNSREP is a robust, high-performance octal buffer/line driver from Texas Instruments, designed to provide reliable operation in demanding environments. This device features eight non-inverting buffers with 3-state outputs, which makes it an excellent choice for driving bus lines or buffering memory address registers. The SN74AC244MNSREP is part of the Texas Instruments space-enhanced product (SEP) portfolio, ensuring that it meets the stringent requirements of aerospace and defense applications.

Key Features

  • Octal Non-Inverting Buffers: The device includes eight buffers, which can be used to increase the drive strength of a signal or isolate the source from the load.
  • 3-State Outputs: Each buffer has a 3-state output, which allows for connection to a bus without interfering with other devices that may be connected to the same bus.
  • Enhanced Product: As an SEP device, the SN74AC244MNSREP is manufactured and tested for enhanced performance in harsh environments.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range of 2V to 6V, providing flexibility for use in various system designs.
  • High-Drive Outputs: With ±24-mA output drive at 5V, the SN74AC244MNSREP can drive heavy loads, making it suitable for a wide range of applications.
  • Robust Design: The SN74AC244MNSREP is designed to withstand the challenging conditions of space and military applications, ensuring reliable performance.

Applications

The SN74AC244MNSREP is a versatile component that can be used in various applications where signal integrity and reliability are paramount. Its typical applications include:

  • Bus driving for data and address lines in microprocessor or memory systems
  • Buffering signals for improved drive capability
  • Isolating electronic components to prevent back-driving
  • Serving in systems that require enhanced product reliability, such as satellites, military hardware, and aerospace technology

With its combination of performance, reliability, and versatility, the SN74AC244MNSREP from Texas Instruments stands out as a prime choice for engineers seeking a high-quality octal buffer/line driver for their critical applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8425 $53.7950
32+ $3.1528 $100.8896
50+ $3.0543 $152.7150
68+ $2.9558 $200.9944
88+ $2.8572 $251.4336
118+ $2.5617 $302.2806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess