The SI7401DN-T1-E3 is an N-Channel 30 V (D-S) MOSFET from Vishay, designed for power management and load switching applications. This MOSFET features a low on-resistance, which minimizes power losses and improves system efficiency. The device is housed in a PowerPAK® SO-8 package, making it suitable for space-constrained applications. It is also RoHS compliant and halogen-free.
Applications
- Load Switching
- DC-DC Conversion
- Power Management in Portable Devices
- Battery Management Systems
Features
- N-Channel MOSFET
- 30V Drain-Source Voltage (VDS)
- Low On-Resistance (RDS(on))
- PowerPAK® SO-8 Package
- RoHS Compliant and Halogen-Free
Benefits
- High Efficiency: Low on-resistance reduces power losses, improving overall system efficiency.
- Compact Design: PowerPAK® SO-8 package allows for efficient use of board space.
- Reliable Performance: Robust design ensures stable operation in demanding environments.
- Environmentally Friendly: RoHS compliant and halogen-free for environmental sustainability.
Additional Details
The SI7401DN-T1-E3 features a low gate charge, which reduces drive power requirements and improves efficiency. The maximum continuous drain current (ID) is specified in the datasheet, depending on the applied gate voltage and operating temperature. The device is designed to operate within a specified temperature range, ensuring consistent performance across varying environmental conditions. The PowerPAK® SO-8 package enhances thermal performance, enabling efficient heat dissipation.