EN
  • EN
  • DE

SN74AC245NG4

Part No SN74AC245NG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 6V 20DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AC
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74AC245
Other Names SN74AC245NE4,SN74AC245NE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260028-SN74AC245NG4
Ultra Librarian 3D Model Ultra Librarian SN74AC245NG4 CAD Model

Description

The SN74AC245NG4 is a high-performance, octal bus transceiver designed by Texas Instruments. It belongs to the 74AC series, known for its advanced high-speed CMOS technology. This integrated circuit (IC) is ideal for bidirectional communication between data buses and has a wide array of applications, including memory buffering, peripheral driving, and data transmission systems.

Key Features

  • Logic Type: Octal Bus Transceiver with 3-state outputs.
  • Operating Voltage: Ranges from 2V to 6V, providing a flexible power supply option suitable for various logic levels and systems.
  • Data Flow Direction: Bidirectional, allowing for versatile data communication.
  • Output Drive Capability: Capable of driving up to 24mA at the outputs, ensuring reliable data transmission even with high loads.
  • Package: Housed in a 20-pin PDIP (Plastic Dual-In-Line Package), ensuring easy integration into a wide range of circuit boards.
  • Propagation Delay: Features a fast propagation delay, minimizing the time lag between input and output signals.

Performance and Quality

The SN74AC245NG4 is designed with a robust latch-up performance that exceeds 250mA, adhering to the JESD 17 standard. Its ESD protection exceeds JESD 22, ensuring the device is safeguarded against electrostatic discharge events, thus providing a reliable solution for sensitive electronic applications.

Applications

With its ability to transfer data effectively and efficiently, the SN74AC245NG4 is suitable for a variety of applications, including:

  • Bus interface in microprocessor/microcontroller-based systems.
  • Communication between different logic families.
  • Data path management in multiplexed systems.
  • Buffering and data storage in servers and networking equipment.

Conclusion

The SN74AC245NG4 from Texas Instruments stands out as a reliable and versatile octal bus transceiver. Its advanced CMOS technology, coupled with a wide operating voltage range and high-speed data transfer capabilities, makes it a top choice for designers looking for a robust data communication solution. Whether for industrial, commercial, or high-end computing applications, this IC ensures performance and durability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess