EN
  • EN
  • DE

SN74AC534PW

Part No SN74AC534PW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AC
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AC534
Other Names TEXTISSN74AC534PW,SN74AC534PWG4,SN74AC534PWE4,SN74AC534PWG4,SN74AC534PWE4,2156-SN74AC534PW
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258683-SN74AC534PW
Ultra Librarian 3D Model Ultra Librarian SN74AC534PW CAD Model

Description

Product Overview: SN74AC534PW from Texas Instruments

The SN74AC534PW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device falls under the category of octal D-type flip-flops with 3-state outputs, which makes it an essential component for a wide array of digital applications where data storage, transfer, and manipulation are required.

The SN74AC534PW is characterized by its ability to store eight bits of data in flip-flop form, meaning that each bit can be independently set or reset by applying the appropriate signals. This functionality is crucial in systems where data needs to be retained temporarily, such as in registers, counters, and memory devices.

Key Features:

  • Eight D-Type Flip-Flops: Each flip-flop can store one bit of data, providing a total of 8 bits of storage capacity within the device.
  • 3-State Outputs: The outputs can be set to high, low, or high impedance, allowing for the outputs to be disconnected from the bus without interfering with other signals.
  • Edge-Triggered: Data is captured on the rising edge of the clock signal, ensuring precise timing and synchronization within digital circuits.
  • Wide Operating Voltage Range: The device can operate with a supply voltage ranging from 2V to 6V, providing flexibility in various power environments.
  • High-Current Outputs: The SN74AC534PW can drive up to 24mA, making it suitable for driving LEDs or other high-current loads.

Applications:

With its robust feature set, the SN74AC534PW is versatile for numerous applications, including:

  • Data storage and transfer in computers and peripherals
  • Communication systems for data buffering
  • Industrial control systems as part of the control logic
  • Automotive electronics for data retention and processing

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AC534PW is no exception. It is fabricated with advanced semiconductor technology for high reliability and performance under a wide range of environmental conditions. The device is available in a 20-pin TSSOP package, ensuring compactness and ease of integration into a variety of circuit designs.

You May Also Be Interested in

Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8288 $53.8720
150+ $0.6801 $102.0150
230+ $0.6588 $151.5240
315+ $0.6376 $200.8440
410+ $0.6163 $252.6830
545+ $0.5526 $301.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess