EN
  • EN
  • DE

SN74AC563DWR

Part No SN74AC563DWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 4.6ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AC563
Other Names 2156-SN74AC563DWR-TITR,TEXTISSN74AC563DWR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257420-SN74AC563DWR
Ultra Librarian 3D Model Ultra Librarian SN74AC563DWR CAD Model

Description

The SN74AC563DWR from Texas Instruments is a high-performance, octal D-type transparent latch with three-state outputs. This integrated circuit is designed for 2-V to 6-V VCC operation. It is part of the 74AC series, which is renowned for its high-speed operation and robustness.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Tape and Reel
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

Product Description

The SN74AC563DWR is designed to store data that is inputted when the latch-enable (LE) input is high. The data is retained when LE is taken low. The device provides a convenient way to interface with bus-oriented systems because of its output-enable (OE) feature. When OE is low, the eight outputs are active and reflect the data that has been latched. When OE is high, the outputs are in a high-impedance state, which is ideal for connecting multiple outputs to a bus without the risk of bus contention.

With its wide operating voltage range and the ability to drive up to 24 mA at the outputs, this latch is suitable for interfacing with a wide range of other digital components. Additionally, the SN74AC563DWR offers edge-rate control circuitry that significantly improves noise immunity when used in a typical system environment.

Common applications for the SN74AC563DWR include buffer storage, memory address latching, and data transmission systems where it is necessary to isolate the input from the output. Its robustness and reliability make it a preferred choice for complex digital systems that require stable and consistent performance.

Overall, the SN74AC563DWR is a versatile and reliable component that provides high-speed latching capabilities with the added benefit of three-state outputs for bus-oriented systems.

You May Also Be Interested in

Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess