EN
  • EN
  • DE

SN74ALS994DW

Part No SN74ALS994DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP 10BIT D 24-SOIC / D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS9
Other Names SN74ALS994DWG4,TEXTISSN74ALS994DW,2156-SN74ALS994DW-TI,SN74ALS994DWE4,SN74ALS994DWG4,SN74ALS994DWE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257349-SN74ALS994DW
Ultra Librarian 3D Model Ultra Librarian SN74ALS994DW CAD Model

Description

The SN74ALS994DW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the ALS (Advanced Low-power Schottky) family and offers a combination of speed and power efficiency that makes it suitable for a wide range of digital applications.

Key Features:

  • Technology: Advanced Low-power Schottky (ALS) technology provides a balanced performance of high speed and low power consumption.
  • Functionality: The SN74ALS994DW is designed to deliver precise and reliable digital logic operations, ensuring consistent performance for critical applications.
  • Package: Housed in a 24-pin SOIC (Small Outline Integrated Circuit) package, it offers a compact footprint for space-constrained applications.
  • Operating Temperature: This device operates within a temperature range of 0°C to 70°C, ensuring stability and functionality under varying environmental conditions.
  • Supply Voltage: It typically operates at 5V, which is compatible with many digital systems, allowing for seamless integration into existing designs.
  • Compatibility: The SN74ALS994DW is designed to be compatible with other ALS series components, as well as many TTL (Transistor-Transistor Logic) devices, providing flexibility in system design and upgrades.

Applications:

The versatility of the SN74ALS994DW makes it suitable for a broad range of applications, from simple logic gates to more complex digital systems. It can be used in:

  • Computing systems
  • Data communication equipment
  • Instrumentation and test equipment
  • Consumer electronics
  • Automotive systems

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74ALS994DW has undergone rigorous testing to ensure it meets the stringent requirements for reliability and performance expected from TI components.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess