EN
  • EN
  • DE

SN74AC86N

Part No SN74AC86N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES | IC GATE XOR 4CH 2-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 8.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74AC86
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253275-SN74AC86N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AC86N CAD Model

Description

The SN74AC86N is a high-speed quadruple 2-input exclusive-OR gate designed and manufactured by Texas Instruments. This integrated circuit is part of the 'AC' family, which is known for its advanced high-speed CMOS technology. The SN74AC86N is a versatile component that is commonly used in digital systems for performing functions such as parity generation and checking, as well as in various arithmetic and logic operations.

Key Features:

  • Logic Type: Exclusive-OR (XOR) Gate
  • Number of Circuits: Four 2-input gates per chip
  • Supply Voltage Range: 2V to 6V, accommodating a wide range of applications
  • Operating Temperature: -40°C to 85°C, suitable for industrial environments
  • Logic Level Compatibility: TTL-compatible inputs for easy integration with existing digital systems
  • Package: The device comes in a PDIP-14 (Plastic Dual-In-Line Package) for through-hole mounting, facilitating easy insertion and soldering onto printed circuit boards
  • High-Output Drive: Capable of driving up to 24mA at the output, allowing for direct interfacing with a variety of components

Applications:

The versatility of the SN74AC86N makes it suitable for a broad range of applications, including:

  • Binary addition systems
  • Parity generators and checkers
  • Control system logic
  • Signal processing
  • Address decoding

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AC86N is no exception, with rigorous testing and quality assurance measures in place to ensure consistent performance and durability. Engineers and designers can trust this component to deliver reliable logic operations in their critical applications.

Support and Resources:

For additional information, including detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their customer support team. Texas Instruments provides extensive documentation and design resources to assist in the integration of the SN74AC86N into various projects.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5996 $50.9660
205+ $0.4920 $100.8600
315+ $0.4767 $150.1605
435+ $0.4613 $200.6655
565+ $0.4459 $251.9335
755+ $0.3998 $301.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess