EN
  • EN
  • DE

SN74ACT11074DB

Part No SN74ACT11074DB
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094808-SN74ACT11074DB
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT11074DB CAD Model

Description

Overview of SN74ACT11074DB

The SN74ACT11074DB is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments. Known for its reliability and versatility, this IC is part of the SN74ACT series and is widely used in digital systems for its ability to store and maintain binary information across a variety of applications.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: Dual
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)
  • Logic Family: ACT
  • Fabrication Technology: Advanced CMOS

Performance and Advantages

The SN74ACT11074DB offers high-speed operation with a typical clock-to-output delay time of just 9ns, making it suitable for high-frequency applications. Its low power consumption is also a significant advantage, ensuring energy efficiency in portable and battery-powered devices. The device's robustness is demonstrated by its wide operating temperature range, ensuring reliable performance under varying environmental conditions.

Applications

This IC is commonly used in a variety of applications, including:

  • Data storage and transfer
  • Shift registers
  • Counters
  • Control systems
  • Memory address latches

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN74ACT11074DB is no exception. Customers can expect comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the IC into their projects. Additionally, TI's products are backed by a robust supply chain and customer service, ensuring availability and timely delivery of components.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess