EN
  • EN
  • DE

SN74ACT11N

Part No SN74ACT11N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description TRIPLE 3-INPUT POSITIVE-AND GATES | IC GATE AND 3CH 3-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type AND Gate
Number of Inputs 3
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 9.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74ACT11
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253296-SN74ACT11N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT11N CAD Model

Description

SN74ACT11N Triple 3-Input Positive-AND Gate

The SN74ACT11N is a high-performance, triple 3-input positive-AND gate integrated circuit (IC) produced by Texas Instruments. This logic gate IC is designed to operate with an extended voltage range, making it suitable for a variety of digital applications. The SN74ACT11N is part of the 74ACT family, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic).

Key Features:

  • Logic Type: Triple 3-Input Positive-AND Gate
  • Supply Voltage Range: 4.5V to 5.5V, which is ideal for 5V systems.
  • Operating Temperature: -40°C to 85°C, providing reliable performance across a wide range of environmental conditions.
  • Output Drive Capability: Capable of driving 24mA at the output, allowing for control of multiple loads.
  • Logic Level Compatibility: TTL input-compatible, ensuring easy integration with existing TTL logic systems.
  • Package: Housed in a 14-pin PDIP (Plastic Dual-In-Line Package), which is well-suited for through-hole mounting on printed circuit boards.

Applications:

The SN74ACT11N is versatile and can be used in a variety of digital circuits. Common applications include:

  • Logic function implementation
  • Signal gating
  • Input/output expansion
  • Complex logic circuit building
  • Address decoding

Quality and Reliability:

Texas Instruments is committed to providing high-quality and reliable products. The SN74ACT11N is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. This IC is RoHS compliant, indicating that it is manufactured with a focus on environmental safety.

Conclusion:

The SN74ACT11N from Texas Instruments is a reliable and efficient solution for implementing triple 3-input AND logic in digital systems. Its compatibility with TTL levels, robust temperature range, and high drive capability make it a preferred choice for designers looking for a dependable logic gate IC.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4349 $50.2215
85+ $1.1774 $100.0790
135+ $1.1406 $153.9810
185+ $1.1038 $204.2030
235+ $1.0670 $250.7450
315+ $0.9566 $301.3290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess