EN
  • EN
  • DE
  • IT

SN74ACT14NSR

Part No SN74ACT14NSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 6CH 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay at V, Max CL 11.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74ACT14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253301-SN74ACT14NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ACT14NSR CAD Model

Description

SN74ACT14NSR - Hex Schmitt-Trigger Inverters

The SN74ACT14NSR is a logic-level hex inverter integrated circuit (IC) featuring Schmitt-trigger inputs, manufactured by Texas Instruments. Designed to operate with an input voltage range of 4.5 V to 5.5 V, this device is particularly suitable for implementing inverter functions in digital circuits where noise immunity and higher processing speeds are essential.

Key Features:

  • Logic Type: Hex Inverter with Schmitt-Trigger inputs which provide a hysteresis effect, allowing for higher noise immunity and cleaner switching.
  • Operating Voltage: 4.5 V to 5.5 V, making it compatible with TTL logic levels.
  • Output Drive Capability: Capable of driving up to 24 mA at the output, allowing for direct drive of small LEDs and relays.
  • Package: Supplied in an SOP (Small Outline Package) with a reel packaging option for automated assembly processes.
  • Temperature Range: Designed to operate over the industrial temperature range of -40°C to 85°C.
  • Speed: Fast propagation delay times, ensuring quick response times for high-speed applications.

Applications:

The SN74ACT14NSR is versatile and can be used in a wide range of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free clock distribution
  • Logic circuits requiring stable switching characteristics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74ACT14NSR is no exception. The device is rigorously tested to meet high standards of performance and reliability, ensuring consistent operation in various environments and applications.

Ordering and Packaging Information:

The SN74ACT14NSR is available for order in different quantities and packaging options to suit production requirements, from prototype to mass production. Detailed ordering and packaging information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.0718
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC HEX INVERTER 14-DIP
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Need more? Email Us
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2967
ON Semiconductor
IC GATE NAND 1CH 2-INP 5-TSOP
Lowest to $0.2427
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3586
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1655

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8131 $56.9170
170+ $0.6672 $113.4240
260+ $0.6464 $168.0640
360+ $0.6255 $225.1800
465+ $0.6046 $281.1390
620+ $0.5421 $336.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,682 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess