EN
  • EN
  • DE

SN74ACT14NSRG4

Part No SN74ACT14NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 6CH 1-IN 14SOP / Inverter IC 6 Channel Schmitt Trigger 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5V ~ 1.4V
Logic Level - High 1.2V ~ 2.1V
Max Propagation Delay @ V, Max CL 11.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74ACT14
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258142-SN74ACT14NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ACT14NSRG4 CAD Model

Description

Product Overview: SN74ACT14NSRG4 from Texas Instruments

The SN74ACT14NSRG4 is a high-performance, hex inverter from Texas Instruments (TI), designed to deliver exceptional logic-level conversion with Schmitt-trigger inputs. This device is part of the 74ACT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while offering the speed and drive capabilities of CMOS technology. The SN74ACT14NSRG4 is a versatile component suitable for a wide array of applications in digital electronics.

Key Features

  • Logic Type: Hex Schmitt-Trigger Inverter
  • Supply Voltage Range: 4.5V to 5.5V, compatible with 5V systems
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial applications
  • Logic Level: TTL-compatible inputs
  • High Output Drive: Capable of driving 24mA at the output
  • Packaging: Available in a 14-pin SOP (Small Outline Package)

Applications

The SN74ACT14NSRG4 is an ideal choice for applications requiring signal conditioning, such as noise filtering and pulse shaping, due to its Schmitt-trigger action. It can also be used for creating a stable square wave from an irregular input signal, making it a great fit for clock and timing circuits, as well as for wave and pulse generation in various digital systems.

Quality and Reliability

As with all Texas Instruments products, the SN74ACT14NSRG4 is manufactured to high-quality standards, ensuring reliable performance in demanding environments. TI's commitment to quality makes this device a trusted choice for engineers and designers looking for a robust logic solution.

Ordering and Packaging

This product is available in a 14-pin SOP package, which is ideal for space-constrained applications. The part number SN74ACT14NSRG4 ensures that you receive the genuine product with TI's guaranteed specifications. For ordering, you can contact Texas Instruments directly or approach authorized distributors to obtain this high-quality hex inverter for your next project.

You May Also Be Interested in

Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5278 $50.1410
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4060 $200.9700
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess