EN
  • EN
  • DE

SN74ACT16245QDLREP

Part No SN74ACT16245QDLREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 5.5V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74ACT16245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253303-SN74ACT16245QDLREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT16245QDLREP CAD Model

Description

SN74ACT16245QDLREP: 16-Bit Bus Transceiver with 3-State Outputs

The SN74ACT16245QDLREP is a high-performance integrated circuit designed and manufactured by Texas Instruments, renowned for its robust and reliable electronic components. This 16-bit bus transceiver is part of the ACT (Advanced CMOS Logic) family and is specifically engineered to provide bidirectional interface communication between two data buses. With its 3-state outputs, the SN74ACT16245QDLREP ensures that the device can be placed in a high-impedance state, thus allowing multiple devices to share a common data bus.

Featuring a wide operating voltage range of 4.5V to 5.5V, the SN74ACT16245QDLREP is optimized for 5V systems and is capable of driving 24mA at the outputs. This makes it suitable for interfacing with high-drive components and contributing to its versatile application in various digital systems. The device is also characterized by its low power consumption, a critical feature for power-sensitive applications.

One of the key attributes of the SN74ACT16245QDLREP is its enhanced electrostatic discharge (ESD) protection, which safeguards the device against the damage caused by static electricity. This is particularly important in environments where electronic components are prone to ESD events.

The SN74ACT16245QDLREP is available in a 48-pin SSOP (Shrink Small-Outline Package) that is designed for space-saving on printed circuit boards, making it ideal for compact electronic assemblies. The device also meets or exceeds the stringent requirements of the JEDEC standard JESD78 Class II Level B, ensuring its reliability and performance under extended testing for latch-up conditions.

As a part of Texas Instruments' Enhanced Product (EP) portfolio, the SN74ACT16245QDLREP is designed to perform beyond the standard commercial specifications. It is suitable for a broad range of applications, including telecommunications, computing, industrial, and military, where high-speed, low-power operation and reliability are of paramount importance.

Overall, the SN74ACT16245QDLREP from Texas Instruments represents a blend of advanced technology, durability, and performance, making it a smart choice for designers looking to implement a reliable data bus interface in their systems.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0431 $55.2155
12+ $9.0610 $108.7320
18+ $8.7779 $158.0022
24+ $8.4947 $203.8728
31+ $8.2116 $254.5596
41+ $7.3621 $301.8461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,265 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess