The SN74ACT241DWR is a high-performance, octal buffer and line driver designed to provide bidirectional drive currents for bus-oriented systems. Manufactured by Texas Instruments, this integrated circuit is part of the 'ACT' family, which is known for its advanced CMOS technology offering robust performance.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs.
- Number of Channels: 8 channels that enhance the data flow in complex circuits.
- Output Type: 3-State outputs which allow for multiple devices to share a bus line without interference.
- Supply Voltage: Operates at a voltage range from 4.5V to 5.5V, making it compatible with TTL levels.
- Operating Temperature: Designed for a wide operating temperature range from -40°C to 85°C.
- Package / Case: The device comes in a wide-body SOIC package with 20 pins (DWR suffix), providing a compact footprint for space-sensitive applications.
- Logic Family: ACT series known for its high speed and low power consumption.
Applications:
The SN74ACT241DWR is versatile and can be used in a wide array of applications such as memory address drivers, bus-oriented systems, and buffer memory address registers. Its ability to drive heavy loads or provide bus control during memory updates makes it an essential component in microprocessor or microcontroller-based systems. Additionally, it is suitable for implementing buffer registers, I/O ports, and bidirectional bus drivers, providing a reliable solution for data transmission and signal buffering needs.
Quality and Reliability:
Texas Instruments is known for its commitment to quality and the SN74ACT241DWR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial sectors, ensuring high reliability and performance. The device is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.
Ordering Information:
The SN74ACT241DWR product is readily available for order, and its comprehensive technical documentation, including datasheets, can be found on the Texas Instruments website. Texas Instruments also provides customer support and design resources to assist with integration and application development.