The SN74ACT244DBLE is a high-performance, octal buffer and line driver designed to facilitate bus-oriented communication for a wide array of applications. Manufactured by Texas Instruments, a leader in semiconductor design and production, this integrated circuit is part of the 'ACT' family, known for its advanced CMOS technology.
Key Features
- Logic Type: The device features an octal buffer/line driver with 3-state outputs, making it highly suitable for driving bus lines or buffering memory address registers.
- Operating Voltage: It operates over a broad voltage range of 4.5V to 5.5V, providing a flexible solution for interfacing with 5V logic levels.
- Drive Capability: The SN74ACT244DBLE can drive up to 24mA at the outputs, ensuring strong signal transmission over long lines.
- Speed: With a typical propagation delay time of only 8ns, it offers high-speed operation that is essential for modern digital systems.
- IC Package: The device comes in a DBLE package, which is a 20-pin SSOP (Shrink Small-Outline Package) that is both space-saving and suitable for automated assembly processes.
Applications
The versatility of the SN74ACT244DBLE makes it an ideal choice for a variety of applications, including:
- Bus drivers for high-speed data transmission
- Memory address driving in computing systems
- Buffering for data acquisition systems
- Interface conversion in mixed-voltage systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74ACT244DBLE is no exception, and it complies with the stringent standards that Texas Instruments sets for its components. The device is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.
Support and Resources
For engineers and designers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools, to facilitate the integration of the SN74ACT244DBLE into various designs and to speed up the development process.