EN
  • EN
  • DE

THS7315DR

Part No THS7315DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC SDTV VIDEO AMP 3CH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 8.5MHz
Operating Supply Current 16.5mA
Channel Output Current 90mA
Supply Voltage - Operating 2.85 V to 5.25 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032155-THS7315DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7315DR CAD Model

Description

Texas Instruments THS7315DR Video Amplifier

The THS7315DR from Texas Instruments is a high-quality, low-power, single-supply 3-channel video amplifier. This integrated circuit is specifically designed to enhance video signal quality in a wide array of applications, such as video conferencing, security cameras, and home entertainment systems. The device is housed in an 8-pin SOIC package, making it compact and easy to integrate into various electronic systems.

The THS7315DR features a 2-V/V fixed gain that ensures consistent amplification of video signals across all three channels. With its 8-MHz bandwidth, this amplifier is capable of handling standard-definition video signals with ease, providing sharp and clear images. The device also boasts an integrated 6-dB gain, which is ideal for driving double-terminated 75-Ohm cables, a common requirement in video broadcasting equipment and consumer electronics.

One of the key advantages of the THS7315DR is its low power consumption, drawing a mere 10-mA supply current. This makes it an excellent choice for battery-operated devices where power efficiency is critical. Additionally, it operates over a wide supply range of 2.7 V to 5 V, offering flexibility in system power design.

The amplifier also comes with an internal fixed gain setting, eliminating the need for external gain-setting resistors, which simplifies the design and reduces component count. Furthermore, it features rail-to-rail output, which maximizes dynamic range and enhances performance when operating at lower supply voltages.

For designers concerned with signal integrity, the THS7315DR includes an integrated 75-Ohm back-termination resistor at each of its outputs. This feature helps to minimize reflections and ensures stable signal transmission, which is essential for maintaining video quality over long cable runs.

Overall, the Texas Instruments THS7315DR is a robust, high-performance video amplifier that delivers excellent video quality with minimal power consumption. Its compact size, ease of use, and integrated features make it an ideal choice for a variety of video applications.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess