EN
  • EN
  • DE

SN74ACT573DWRG4

Part No SN74ACT573DWRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ACT573
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257401-SN74ACT573DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ACT573DWRG4 CAD Model

Description

Product Overview: SN74ACT573DWRG4

The SN74ACT573DWRG4 is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the 'ACT' family, which is known for its advanced CMOS logic technology, offering a perfect blend of speed and power efficiency. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory due to its robust latch function.

Key Features

  • Logic Type: Octal Transparent D-type Latches with 3-state outputs
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors
  • IC Channels: 8 Channels
  • Output Type: 3-State
  • Operating Voltage Range: 4.5 V to 5.5 V
  • Maximum Operating Temperature: Up to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20
  • RoHS: Compliant

Performance and Durability

The SN74ACT573DWRG4 is designed for high-performance systems that require stable and reliable operation. The device's 3-state outputs can drive bus lines or buffer memory address registers, providing designers with a versatile component for various applications. Its robust design ensures that it can operate under extreme conditions, maintaining functionality even at temperatures as high as 85°C.

Applications

With its versatile latch function and 3-state outputs, the SN74ACT573DWRG4 is ideal for a wide range of applications, such as:

  • Data storage and retrieval systems
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and control systems
  • Industrial automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ACT573DWRG4 is no exception. It is manufactured to the highest standards, ensuring that each chip delivers consistent performance and reliability. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

In summary, the SN74ACT573DWRG4 from Texas Instruments is a powerful and reliable component that can meet the needs of a broad spectrum of high-speed logic applications, providing designers with a flexible and efficient solution.

You May Also Be Interested in

Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess