EN
  • EN
  • DE

SN74ACT574DBR

Part No SN74ACT574DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 110 MHz
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SSOP
Package / Case 20-SSOP (0.209", 5.30mm Width)
Base Product Number 74ACT574
Other Names SN74ACT574DBRG4,296-4440-2,2156-SN74ACT574DBR,296-4440-1,SN74ACT574DBRE4,-SN74ACT574DBRG4R,TEXTISSN74ACT574DBR,296-4440-6R,-SN74ACT574DBRE4R,-296-4440-1,-SN74ACT574DBRR,SN74ACT574DBRE4,SN74ACT574DBRG4,-296-4440-1,-SN74ACT574DBRE4,296-4440-6,-SN74ACT574DBRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258676-SN74ACT574DBR
Ultra Librarian 3D Model Ultra Librarian SN74ACT574DBR CAD Model

Description

Product Overview: SN74ACT574DBR

The SN74ACT574DBR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device features a robust construction that ensures reliable operation in a wide range of electronic applications. The flip-flop is part of the 'ACT' family, which is known for its advanced high-speed CMOS technology, offering both the high-speed operation of bipolar with the low power consumption of CMOS devices.

The SN74ACT574DBR comes in a DB (SSOP – Shrink Small-Outline Package) type package, making it suitable for space-constrained applications while providing excellent thermal performance. Each flip-flop has a 3-state output, which allows for multiple units to be connected to the same output bus, providing a high degree of flexibility in bus-oriented systems.

Key features of the SN74ACT574DBR include:

  • Edge-Triggered D-Type Flip-Flops: The device captures data on the rising edge of the clock signal, ensuring precise timing and synchronization across all eight flip-flops.
  • 3-State Outputs: This feature allows for bus aggregation without the need for additional gating hardware, simplifying design and reducing overall component count.
  • Wide Operating Voltage Range: The SN74ACT574DBR operates at a voltage range of 4.5V to 5.5V, making it compatible with a variety of logic levels and system voltages.
  • High Drive Capability: The outputs can drive up to 24mA, providing the ability to drive larger loads or multiple inputs without additional buffering.
  • Low Power Consumption: The device features ICC reduced by 50% over the output driving section, which is beneficial for power-sensitive designs.

This product is ideal for a range of applications, including:

  • Temporary data storage
  • Data transmission and multiplexing
  • System resource sharing
  • Microprocessor or microcontroller interface

With its robust design and versatile features, the SN74ACT574DBR from Texas Instruments is a reliable choice for designers who require high-speed, low-power flip-flops with multiple output states for their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8568 $51.4080
145+ $0.7031 $101.9495
225+ $0.6811 $153.2475
305+ $0.6591 $201.0255
395+ $0.6372 $251.6940
530+ $0.5712 $302.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess