EN
  • EN
  • DE

SN74ACT7805-25DL

Part No SN74ACT7805-25DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 256 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLOCKED FIFO 256X18 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Memory Size 4.5K (256 x 18)
Function Synchronous
Data Rate 40MHz
Access Time 15ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ACT7805
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253369-SN74ACT7805-25DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT7805-25DL CAD Model

Description

The SN74ACT7805-25DL is a high-performance, integrated circuit manufactured by Texas Instruments, designed to offer a robust solution for complex digital systems. This device is part of the SN74ACT series, which is renowned for its advanced CMOS logic operations, providing users with a perfect blend of speed, power efficiency, and reliability.

Key Features

  • Logic Family: The SN74ACT7805-25DL belongs to the ACT family, which is known for its Advanced CMOS technology.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, making it compatible with many TTL (Transistor-Transistor Logic) circuits.
  • Operating Temperature: This device is designed to function reliably over a wide operating temperature range, typically from -40°C to 85°C, ensuring performance in varying environmental conditions.
  • Output Drive Capability: The IC features strong output drive capability, which is crucial for driving heavy loads or for use in bus-oriented systems.
  • Package: Housed in a 20-pin SSOP (Shrink Small Outline Package), the SN74ACT7805-25DL offers a compact footprint suitable for space-constrained applications.

Applications

The versatility of the SN74ACT7805-25DL makes it suitable for a wide range of applications. It is commonly used in data processing systems, communication interfaces, and any digital system that requires high-speed logic operations. Its robustness and reliability also make it a preferred choice for industrial and automotive environments where conditions can be harsh and demanding.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74ACT7805-25DL is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards. Furthermore, customers have access to Texas Instruments' comprehensive technical support and resources, including datasheets, reference designs, and product development tools.

You May Also Be Interested in

Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Rochester Electronics
FIFO, 4KX9, 10NS, SYNCHRONOUS
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9 15NS 32PLCC / Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess