EN
  • EN
  • DE

SN74ACT7806-40DLR

Part No SN74ACT7806-40DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC STROBED FIFO 256X18 56-SSOP  /  Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 4.5K (256 x 18)
Function Asynchronous
Data Rate 25MHz
Access Time 20ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ACT7806
Other Names 2156-SN74ACT7806-40DLR,TEXTISSN74ACT7806-40DLR,2156-SN74ACT7806-40DLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258895-SN74ACT7806-40DLR
Ultra Librarian 3D Model Ultra Librarian SN74ACT7806-40DLR CAD Model

Description

The SN74ACT7806-40DLR from Texas Instruments is a high-performance, CMOS logic IC that is part of the 74ACT family. This device is designed to meet the escalating needs of complex digital systems, providing a perfect blend of speed, power efficiency, and versatility.

Key Features

  • Logic Type: This integrated circuit is a FIFO (First-In, First-Out) memory device, which is essential for buffering and data storage applications, ensuring smooth data flow between mismatched speed systems.
  • Memory Size: It comes with a storage capacity of 4096 x 18, allowing for substantial data management and storage capabilities.
  • Operating Temperature: The SN74ACT7806-40DLR operates within a temperature range of -40°C to +85°C, making it suitable for industrial applications where temperature conditions can be harsh.
  • Package / Case: Housed in a 56-BSSOP (0.295", 7.50mm Width) package, the device is compact and offers a space-saving solution on printed circuit boards.
  • Access Time: It boasts a fast access time, which is crucial for high-speed data processing and real-time computing tasks.
  • Supply Voltage: The device operates on a single 5V supply, which is typical for TTL logic levels, providing compatibility with a wide range of digital systems.

Applications

The SN74ACT7806-40DLR is highly versatile and can be used in a variety of applications, including:

  • Data buffering in networking and communication devices
  • Interfacing between systems operating at different speeds
  • Temporary data storage for digital signal processing
  • Queue management in printers, scanners, and other peripheral devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ACT7806-40DLR is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in a wide range of operating conditions. TI's rigorous testing and quality control processes mean you can rely on this component for critical and demanding applications.

You May Also Be Interested in

Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Renesas Electronics America
IC FIFO 4096X36 15NS 256BGA / Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Rochester Electronics
FIFO, 512X9, 50NS, ASYNCHRONOUS
Lowest to $7.6479
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess