EN
  • EN
  • DE

SN74ACT7807-25PAG

Part No SN74ACT7807-25PAG
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 2048X9 64-TQFP  /  Synchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (2K x 9)
Function Synchronous
Data Rate 40MHz
Access Time 18ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number 74ACT7807
Other Names 296-4465R,-296-4465,2156-SN74ACT7807-25PAG-TI,TEXTISSN74ACT7807-25PAG,296-4465,-296-4465,-SN74ACT7807-25PAGR
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258878-SN74ACT7807-25PAG
Ultra Librarian 3D Model Ultra Librarian SN74ACT7807-25PAG CAD Model

Description

The SN74ACT7807-25PAG is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of contemporary digital systems. This versatile device is part of the SN74ACT series and is known for its reliability and functionality in a wide range of applications.

Key Features:

  • Technology: Advanced CMOS logic, ensuring low power consumption and high speed.
  • Logic Type: Programmable Logic Array (PLA).
  • Operating Voltage: Designed to work with a supply voltage range of 4.5V to 5.5V, making it compatible with 5V systems.
  • Speed: Offers a maximum propagation delay time of 7.5ns, providing swift response for high-speed applications.
  • Temperature Range: Operational over an industrial temperature range of -40°C to 85°C, ensuring performance under extreme conditions.
  • Package: Housed in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT).
  • RoHS Compliant: Manufactured with environmentally friendly materials and processes that comply with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

The SN74ACT7807-25PAG is designed for a broad range of applications, including but not limited to:

  • Complex logic functions in digital signal processing.
  • High-speed data communications and networking equipment.
  • Embedded systems requiring programmable logic solutions.
  • Industrial control systems and automation.
  • Consumer electronics that require high-speed logic operations.

Quality and Support:

Texas Instruments is known for its commitment to quality and long-term reliability. The SN74ACT7807-25PAG is backed by robust technical support and documentation, ensuring that designers and engineers can integrate this component into their projects with confidence. With its superior performance and proven track record, the SN74ACT7807-25PAG is the ideal choice for your next high-speed digital design.

You May Also Be Interested in

Cypress Semiconductor Corp
IC ASYNC FIFO 512X9 32-PLCC
Lowest to $0.7396
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Renesas Electronics America
IC FIFO 4096X36 15NS 256BGA / Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC Fifo Asynch 4KX9 15NS 32PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess