EN
  • EN
  • DE

SN74ACT7881-15FN

Part No SN74ACT7881-15FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 1024X18 68-PLCC / FIFO Mem Sync Dual Depth/Width Uni-Dir 1K x 18 68-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Memory Size 18K (1K x 18)
Function Synchronous
Data Rate 67MHz
Access Time 12ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
Win Source Part Number 794888-SN74ACT7881-15FN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 18
Family Name SN74ACT7881
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ACT7881-15FN CAD Model

Description

The SN74ACT7881-15FN is a high-performance digital signal processor (DSP) from Texas Instruments, designed to cater to a wide range of applications requiring efficient and rapid signal processing capabilities. This integrated circuit is part of the SN74 series, known for its reliability and versatility in digital signal processing tasks.

Key Features:

  • High-Speed Operation: The SN74ACT7881-15FN is capable of operating at a clock speed of up to 15 MHz, ensuring quick processing of digital signals for time-sensitive applications.
  • Advanced Architecture: It features a sophisticated architecture that allows for parallel processing, which significantly enhances its computational speed and efficiency.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP consumes minimal power, making it suitable for battery-operated devices or energy-critical systems.
  • Robust I/O Capabilities: With its extensive input/output options, the SN74ACT7881-15FN can easily interface with a variety of peripherals and other integrated circuits, facilitating complex system designs.
  • Wide Operating Temperature Range: This DSP can operate over a broad temperature range, ensuring reliability and consistent performance in harsh environmental conditions.

Applications:

The SN74ACT7881-15FN is ideal for applications that require high-speed digital signal processing, such as:

  • Telecommunications
  • Audio and Video Processing
  • Instrumentation and Control Systems
  • Medical Imaging Equipment
  • Automotive Electronics

Package and Quality:

Encased in a durable 68-pin PLCC (Plastic Leaded Chip Carrier) package, the SN74ACT7881-15FN ensures a reliable connection to printed circuit boards. Texas Instruments' commitment to quality means that this DSP meets stringent industry standards for performance and longevity.

Support and Resources:

Developers can access a wealth of support materials, including datasheets, application notes, and design resources, to facilitate the integration of the SN74ACT7881-15FN into their projects. Texas Instruments also offers customer support to assist with any technical inquiries related to this product.

You May Also Be Interested in

Renesas Electronics America
IC FIFO SYNC II 3.3V 80-TQFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Lowest to $103.6518
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES | IC SYNC FIFO MEM 4096X18 64-TQFP
Lowest to $44.6433
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
Texas Instruments
IC SYNC FIFO MEM 256X18 56-SSOP
Lowest to $13.1357
Texas Instruments
2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Lowest to $30.8613
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES
Lowest to $21.5153
Cypress Semiconductor Corp
64/256/512/1K/2K/4K x18 Low-Voltage Synchronous FIFOs
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess