EN
  • EN
  • DE

SN74ACT7882-30FN

Part No SN74ACT7882-30FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 2048X18 68-PLCC  /  Synchronous FIFO 36K (2K x 18) Uni-Directional 33.4MHz 18ns 68-PLCC (24.23x24.23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Obsolete
Memory Size 36K (2K x 18)
Function Synchronous
Data Rate 33.4MHz
Access Time 18ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number 74ACT7882
Other Names 2156-SN74ACT7882-30FN-TI,TEXTISSN74ACT7882-30FN,-SN74ACT7882-30FNR,296-4500-5R,-296-4500-5,-296-4500-5,296-4500-5
Standard Package 18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258854-SN74ACT7882-30FN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7882-30FN CAD Model

Description

The SN74ACT7882-30FN is a versatile integrated circuit (IC) from Texas Instruments, designed to meet the needs of high-speed digital systems. This IC is part of the 74ACT series, which are known for their advanced CMOS (Complementary Metal-Oxide-Semiconductor) technology, providing a perfect balance between speed and power consumption.

Key Features

  • Technology: Advanced high-speed CMOS technology ensures that the SN74ACT7882-30FN operates at high speeds while maintaining low power dissipation.
  • Package: Encased in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, the SN74ACT7882-30FN offers a compact footprint and robust physical protection for the silicon inside.
  • Functionality: This IC is designed for a wide range of digital applications, including signal processing, data management, and logic interface operations.
  • Performance: With a 30ns propagation delay, the device provides rapid response times, making it suitable for high-speed computing and real-time data processing tasks.
  • Compatibility: The SN74ACT7882-30FN is fully compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface with a broad range of legacy and modern digital systems.
  • Supply Voltage: It operates on a 5V power supply, which is standard for many digital systems, ensuring easy integration into existing designs.

Applications

The SN74ACT7882-30FN is ideal for use in a variety of electronic systems due to its high-speed capabilities and CMOS technology. Common applications include:

  • High-speed data acquisition systems
  • Communication infrastructure
  • Signal processing units
  • Embedded systems
  • Complex logic circuits

Conclusion

With its advanced CMOS technology, compatibility with TTL levels, and high-speed performance, the SN74ACT7882-30FN from Texas Instruments is a reliable and efficient solution for designers looking to optimize their digital systems. Its robust packaging and versatile functionality make it an excellent choice for a wide range of applications where speed and power efficiency are critical.

You May Also Be Interested in

Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644
Rochester Electronics
FIFO, 512X9, 50NS, ASYNCHRONOUS
Lowest to $7.6479
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Renesas Electronics America
IC FIFO 4096X36 15NS 256BGA / Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9 15NS 32PLCC / Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess