Product Overview: SN74AHC04DGVR from Texas Instruments
The SN74AHC04DGVR is a high-speed CMOS device that belongs to the Texas Instruments 74AHC family. This integrated circuit is designed to deliver the functionality of hex inverters, making it a versatile component for a wide range of digital applications. The SN74AHC04DGVR features six independent inverters, providing design flexibility and enabling it to be used in various signal processing tasks.
Constructed with advanced silicon-gate CMOS technology, the SN74AHC04DGVR offers the benefits of high noise immunity and low power consumption, which are characteristic of CMOS devices, along with speeds similar to LSTTL (Low-Power Schottky TTL). This makes it an excellent choice for interfacing with TTL levels in mixed-voltage systems.
Key Features:
- Logic Type: Hex Inverter
- Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic level requirements and ensuring compatibility with both 3.3 V and 5 V systems.
- Operating Temperature: -40°C to 85°C, making it suitable for industrial applications.
- Logic Case Style: TVSOP (Thin Shrink Small Outline Package), which allows for a compact footprint on printed circuit boards (PCBs).
- Propagation Delay: The device boasts a fast propagation delay, which is crucial for high-speed digital circuits.
- Output Current: Capable of sourcing and sinking currents, providing robust drive capabilities.
Applications:
The SN74AHC04DGVR is ideal for a multitude of electronic applications, including:
- Signal conditioning
- Logic level conversion
- Oscillator circuits
- Pulse shaping
- High-speed logic gates
Its small package design and low power consumption make it particularly well-suited for portable and battery-powered devices, where space and energy efficiency are critical considerations.
With its robust design and versatile functionality, the SN74AHC04DGVR from Texas Instruments is a reliable and essential component for designers and engineers looking to build sophisticated digital systems.