EN
  • EN
  • DE
  • IT

SN74AHC04QPWRQ1

Part No SN74AHC04QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP  /  Inverter IC 6 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHC04
Other Names 296-28617-6,2156-SN74AHC04QPWRQ1-TITR,SN74AHC04QPWRQ1,-SN74AHC04QPWRQ1R,296-28617-1,-296-28617-1,296-28617-2,TEXTISSN74AHC04QPWRQ1
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257516-SN74AHC04QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHC04QPWRQ1 CAD Model

Description

Product Overview: SN74AHC04QPWRQ1 - Texas Instruments

The SN74AHC04QPWRQ1 from Texas Instruments is a high-performance, hex inverter chip designed for automotive and industrial applications. This integrated circuit is part of the AHC family, which is characterized by its low power consumption and high-speed operation. The device is specifically created to meet the rigorous standards required for automotive qualification, ensuring reliability and durability in harsh environments.

Key Features

  • Operating Voltage Range: The SN74AHC04QPWRQ1 operates over a broad voltage range of 2 V to 5.5 V, making it compatible with a variety of logic levels and suitable for interfacing with microcontrollers and other digital systems.
  • High-Speed Performance: With its capability to support high-speed signal propagation, this inverter ensures minimal propagation delays, which is crucial for time-sensitive electronic circuits.
  • Low Power Consumption: The device is designed to consume minimal power, aiding in the development of energy-efficient automotive applications.
  • Automotive Qualification: As a Q1-grade component, it meets the stringent requirements of automotive standards, including stability under temperature extremes and resistance to mechanical stress.
  • Output Drive Capability: The SN74AHC04QPWRQ1 can drive up to 8 mA at the output, allowing it to control LEDs, transistors, and other low-power elements directly.

Applications

Due to its robust design and versatile functionality, the SN74AHC04QPWRQ1 is ideally suited for a wide range of applications in the automotive sector, such as engine control units, body control modules, and infotainment systems. It is also a good fit for industrial applications that require high reliability, including factory automation, motor drives, and power management systems.

Packaging and Quality

The SN74AHC04QPWRQ1 is available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is conducive to compact PCB layouts and space-constrained applications. Texas Instruments' commitment to quality ensures that each device undergoes rigorous testing to maintain high standards of performance and reliability.

Whether you are designing an advanced automotive system or a critical industrial application, the SN74AHC04QPWRQ1 from Texas Instruments offers the performance, durability, and quality required for your demanding electronic designs.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess