EN
  • EN
  • DE

LP3985ITLX-2.9/NOPB

Part No LP3985ITLX-2.9/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.9V 0.15A 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.9V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 250μA
PSRR 50dB to 40dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 1056747-LP3985ITLX-2.9/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP3985ITLX-2.9/NOPB CAD Model

Description

The LP3985ITLX-2.9/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage regulation while offering a high degree of functionality and reliability. This particular component is ideal for sensitive electronic devices that require a stable power supply with minimal power dissipation.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.9V, which is suitable for a variety of low-voltage applications.
  • High Accuracy: It offers excellent accuracy with a low dropout voltage, ensuring devices receive a consistent power supply without significant voltage drops.
  • Low Power Consumption: The LP3985ITLX-2.9/NOPB is designed for battery-powered devices, with a quiescent current of just 50µA, which helps in prolonging battery life.
  • Stable Operation: It is stable with ceramic capacitors, which ensures a stable operation over a wide range of external conditions without the need for additional components.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and the overall system from damage due to overheating.
  • Current Limiting: In-built current limiting prevents damage from over-current conditions, enhancing the durability and longevity of both the regulator and the connected load.

Applications

This LDO is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Mobile phones and personal digital assistants (PDAs)
  • Digital cameras and audio devices
  • Wireless LAN and Bluetooth modules

Environmental and Quality Certifications

The LP3985ITLX-2.9/NOPB is available in a lead-free, RoHS-compliant package, signifying Texas Instruments' commitment to environmental sustainability. The component is also characterized for operation from -40°C to 125°C, making it suitable for industrial temperature ranges.

Ordering and Packaging

The device comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. The NOPB designation indicates that the product is provided in a "No Lead (Pb)" version. When ordering, ensure to use the complete part number LP3985ITLX-2.9/NOPB for proper specification.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess