EN
  • EN
  • DE

SN74AHC125

Part No SN74AHC125
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253424-SN74AHC125
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC125 CAD Model

Description

Product Overview: SN74AHC125 Quadruple Bus Buffer Gates

The SN74AHC125 from Texas Instruments is a high-performance, quadruple bus buffer gate featuring 3-state outputs that are capable of driving bus lines or buffer memory address registers. This integrated circuit is part of the 'AHC' family, which stands for Advanced High-Speed CMOS, indicating that it is designed to offer both high-speed operation and low power consumption.

Key Features

  • Wide Operating Voltage Range: The SN74AHC125 is designed to operate from a wide voltage range of 2 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • High-Current Outputs: It can drive up to 8 mA at the output, allowing it to control LEDs, transistors, and other components that require a higher current.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is particularly useful for shared bus systems where multiple devices may need to connect to the same data or address lines without interference.
  • Low Power Consumption: With its CMOS technology, the SN74AHC125 ensures low power dissipation yet high speed, which is ideal for power-sensitive applications.
  • Fast Propagation Delays: The device features fast propagation delays, typically around 8 ns, which is essential for high-speed data processing and communication systems.

Applications

The SN74AHC125 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Memory address buffering
  • Data transmission systems
  • Driving bus lines in computer systems
  • Interfacing and logic level shifting
  • Signal buffering in communication devices

With its robust design and compatibility with a variety of logic families, the SN74AHC125 from Texas Instruments is an excellent choice for designers looking for a reliable bus buffer solution. Its ability to interface with different voltage levels and provide high-drive outputs makes it a valuable component in both digital and mixed-signal environments.

Package and Quality

The SN74AHC125 is available in several package options, including SOIC, TSSOP, and VQFN, providing flexibility for different PCB layouts and space constraints. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Intersil Corporation
Lowest to $5.0142
Atmel
Lowest to $8.5447
STMicroelectronics
Lowest to $20.1698
Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Atmel
Lowest to $24.7389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess