EN
  • EN
  • DE

SN74AHC132RGYR

Part No SN74AHC132RGYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE POSITIVE-NAND GATES WITH SCHMITT-TRIGGER INPUTS | IC GATE NAND SCHMITT 4CH 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type NAND Gate
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay at V, Max CL 9.7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-VQFN (3.5x3.5)
Manufacturer Package 14-VFQFN Exposed Pad
Family Part Number 74AHC132
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1253442-SN74AHC132RGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC132RGYR CAD Model

Description

The SN74AHC132RGYR is a high-performance, quad 2-input NAND gate integrated circuit from Texas Instruments, designed with Schmitt-trigger inputs. This device belongs to the 'AHC' family, which stands for Advanced High-Speed CMOS, providing a perfect balance between speed and power consumption. This makes the SN74AHC132RGYR an excellent choice for a wide range of applications that require logic functions with enhanced signal integrity.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Current: ±8mA
  • Voltage - Supply: 2V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: VQFN-14
  • Packaging: Tape & Reel (TR)

Performance Advantages

Equipped with Schmitt-trigger inputs, the SN74AHC132RGYR provides a hysteresis effect, which is particularly useful in environments with high noise, as it enhances the noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals. This feature is crucial for applications that are sensitive to signal quality and require stable output transitions.

Applications

The versatile nature of the SN74AHC132RGYR makes it suitable for various applications, including:

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
  • Signal conditioning
  • Glitch-free switching
  • Line receivers with hysteresis

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC132RGYR is no exception. Manufactured with the latest technology, this device ensures reliable performance in a compact and efficient form factor. With Texas Instruments' reputation, customers can be assured of the product's durability and longevity in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4335 $52.0200
285+ $0.3557 $101.3745
440+ $0.3446 $151.6240
600+ $0.3335 $200.1000
780+ $0.3224 $251.4720
1,040+ $0.2890 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess