EN
  • EN
  • DE

SN74AHC158DGVR

Part No SN74AHC158DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 2-1 QUAD SELECT/MUX 16-TVSOP / Multiplexer 1-Element CMOS 8-IN 16-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel package
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TVSOP
Win Source Part Number 794893-SN74AHC158DGVR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC158
Introduction Date August 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74AHC158DGVR CAD Model

Description

Product Overview: SN74AHC158DGVR - Texas Instruments

The SN74AHC158DGVR is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from Texas Instruments, designed to operate on a 2-V to 5.5-V VCC range. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, which is renowned for its robustness, high speed, and low power consumption, making it an ideal choice for a wide array of digital applications.

This device features four individual 2-line to 1-line multiplexers with common select inputs and separate output enables. Each multiplexer has two input lines, A and B, and one output line, Y. The select input (S) determines which of the inputs A or B is connected to the output Y. When the output enable (OE) is low, the selected input is passed to the output; when OE is high, the output is in the high-impedance state, effectively disconnecting the output from the circuit. This high-impedance state is crucial for applications where multiple outputs need to connect to a common bus without interfering with each other.

Encased in a compact TVSOP (Thin Shrink Small Outline Package), the SN74AHC158DGVR is optimized for space-sensitive applications. This package type is not only space-efficient but also offers excellent thermal performance, ensuring reliable operation even under varying environmental conditions. The device's logic level translation capability allows it to interface with other logic families, making it highly versatile and a perfect fit for mixed-voltage systems.

Key features of the SN74AHC158DGVR include:

  • Wide Operating Voltage Range of 2 V to 5.5 V
  • High On-Off Output Voltage Ratio
  • High Degree of Linearity
  • Low Crosstalk Between Switches
  • Individual Output Enable Inputs for Each Multiplexer
  • Low Power Consumption
  • Fast Switching Speeds
  • TVSOP Package for Space-Saving Applications

With its combination of features, the SN74AHC158DGVR is an excellent choice for a variety of digital applications, including data routing, signal gating, signal multiplexing, and the design of function generators. Texas Instruments' commitment to quality ensures that this multiplexer will perform reliably in your digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess