EN
  • EN
  • DE

SN74AHC1G02DCKT

Part No SN74AHC1G02DCKT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1099189-SN74AHC1G02DCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G02DCKT CAD Model

Description

Product Overview: SN74AHC1G02DCKT

The SN74AHC1G02DCKT is a high-speed CMOS device from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This particular product is a single 2-input positive-NOR gate, which is a fundamental component in digital electronics used for implementing logic functions.

Key Features

  • Logic Type: 2-Input Positive-NOR Gate
  • Package: SC70, which is a 6-pin surface mount package, offering a compact footprint for space-constrained applications.
  • Operating Voltage Range: 2 V to 5.5 V, accommodating a wide range of applications from battery-powered devices to industrial equipment.
  • High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels.
  • Low Crosstalk: Minimal signal interference between the gates, which is crucial for maintaining signal integrity.
  • Fast Propagation Delay: Offers quick response times, making it suitable for high-speed logic operations.
  • Low Power Consumption: Ideal for portable and battery-powered applications due to its efficient power usage.
  • Latch-Up Performance: Exceeds 250 mA per JESD 17, providing robustness against sudden current spikes.
  • ESD Protection: Incorporates electrostatic discharge protection to prevent damage from static electricity.

Applications

The SN74AHC1G02DCKT is designed to perform in a variety of digital circuits. Its applications include, but are not limited to:

  • Logic function implementation
  • Signal gating
  • Power management systems
  • Networking equipment
  • Computing peripherals
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC1G02DCKT is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability. The device is also RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Manufacturer Support

For additional information, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources. Customers can also access TI's support community and customer service for any further assistance required with the SN74AHC1G02DCKT.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0957 $50.2425
1,275+ $0.0785 $100.0875
1,975+ $0.0761 $150.2975
2,720+ $0.0736 $200.1920
3,515+ $0.0712 $250.2680
4,705+ $0.0638 $300.1790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess