Product Overview: SN74AHC1G04HDCKR-P from Texas Instruments
The SN74AHC1G04HDCKR-P is a high-performance, single-gate inverter chip designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the AHC family, which is known for its low power consumption and high-speed operation. The SN74AHC1G04HDCKR-P is an essential component for a wide range of electronic applications requiring logic inversion functions with the added benefit of advanced performance features.
Key Features
- Logic Type: The device is a single inverter gate, which means it inverts the input signal. A high input (logic level 1) will result in a low output (logic level 0), and vice versa.
- Supply Voltage Range: It operates over a broad supply voltage range of 2 V to 5.5 V, making it compatible with a variety of logic levels and suitable for interfacing with both CMOS and LVTTL circuits.
- High-Speed Operation: The SN74AHC1G04HDCKR-P is designed for high-speed operation, which is critical for modern digital circuits where speed is a key performance parameter.
- Low Power Consumption: Power efficiency is a hallmark of the AHC series, and this device is no exception, offering low power dissipation.
- Output Drive Capability: It can drive up to 8 mA at the output, providing sufficient current for a variety of downstream digital components.
- Package: The device comes in an industry-standard SC-70 (SOT-323) package, which is ideal for space-constrained applications.
- Operating Temperature: It is designed to operate over an extended temperature range, making it suitable for industrial applications.
Applications
The SN74AHC1G04HDCKR-P is versatile and can be used in numerous applications, including:
- Signal processing
- Logic level translation
- Wave shaping and timing circuits
- Control systems
- Embedded systems
With its robust design and TI's reputation for quality, the SN74AHC1G04HDCKR-P is an excellent choice for designers looking for a reliable and efficient logic inverter solution. Whether it's for consumer electronics, automotive systems, or industrial controls, this component delivers the performance and reliability that modern electronics demand.