EN
  • EN
  • DE

BCM5312SKMMLG

Part No BCM5312SKMMLG
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1134+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 717858-BCM5312SKMMLG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5312SKMMLG CAD Model

Description

The BCM5312SKMMLG is a Fast Ethernet switch controller from Cypress Semiconductor (formerly Broadcom). It is designed for use in low-cost, unmanaged Fast Ethernet switches, typically deployed in small office/home office (SOHO) environments or embedded applications. This chip provides a simple and efficient way to connect multiple devices on a local network.

Applications:

  • Unmanaged Fast Ethernet Switches
  • SOHO (Small Office/Home Office) Networking
  • Embedded Networking Applications
  • Network Interface Cards (NICs)

Features:

  • 8-Port Fast Ethernet Switch: Provides connectivity for up to eight devices at 10/100 Mbps.
  • Non-Blocking Architecture: Ensures high throughput by allowing simultaneous communication between all ports.
  • Integrated Address Lookup Table: Enables efficient packet forwarding based on MAC addresses.
  • Auto-Negotiation: Automatically detects and configures the speed and duplex mode of connected devices.
  • Auto-MDI/MDIX: Eliminates the need for crossover cables by automatically detecting and correcting cable polarity.
  • Store-and-Forward Switching: Ensures data integrity by checking each packet for errors before forwarding it.
  • Simple Management: Designed for unmanaged switches, requiring minimal configuration.

Benefits:

  • Cost-Effective: Provides a low-cost solution for building Fast Ethernet switches.
  • Easy to Use: Requires minimal configuration, making it easy to deploy in SOHO environments.
  • Reliable Performance: Ensures reliable data transfer with store-and-forward switching and non-blocking architecture.
  • Flexible Connectivity: Supports auto-negotiation and auto-MDI/MDIX for easy integration with different devices.
  • Compact Design: Enables the development of small form-factor switches.

The BCM5312SKMMLG is typically used in applications where simplicity and low cost are key requirements. It is ideal for creating basic network connectivity in homes, small offices, and embedded systems. The integrated features, such as auto-negotiation and auto-MDI/MDIX, simplify the installation and maintenance of the network.

Technical Specifications:

  • Number of Ports: 8
  • Port Speed: 10/100 Mbps
  • Switching Mode: Store-and-Forward
  • Auto-Negotiation: Supported
  • Auto-MDI/MDIX: Supported
  • Management: Unmanaged

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess