EN
  • EN
  • DE

SN74AHC1G08DBV3

Part No SN74AHC1G08DBV3
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SOT23-5 / AND Gate IC 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Product Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Features -
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.5V ~ 1.65V
Input Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74AHC1G08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354069-SN74AHC1G08DBV3
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G08DBV3 CAD Model

Description

Product Overview: SN74AHC1G08DBV3

The SN74AHC1G08DBV3 is a single 2-input positive-AND gate integrated circuit (IC) from Texas Instruments (TI), a leader in semiconductor solutions. This logic gate IC is part of the 'AHC' family, which stands for Advanced High-Speed CMOS. It is designed to operate with a power supply range of 2 V to 5.5 V, making it suitable for a wide array of applications, from battery-operated devices to industrial hardware.

Key Features

  • Logic Type: 2-Input AND Gate
  • Supply Voltage Range: 2 V to 5.5 V
  • Output Drive Capability: ±8 mA at 5 V
  • Operating Temperature: -40°C to +85°C
  • Package: SOT-23-5
  • Mounting Type: Surface Mount
  • Logic Level Compatibility: TTL

The SN74AHC1G08DBV3 is optimized for high-speed performance, capable of supporting operating frequencies much higher than standard CMOS ICs. Its low power consumption and high noise immunity are characteristics of the advanced silicon-gate CMOS technology used in its fabrication.

Applications

Thanks to its versatile power supply range and high-speed operation, the SN74AHC1G08DBV3 is an excellent choice for a variety of applications, including:

  • Servers
  • Networking hardware
  • Consumer electronics
  • Embedded systems
  • Signal processing
  • Logic level translation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74AHC1G08DBV3 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from TI products. Additionally, TI provides comprehensive technical support and documentation, making integration of the SN74AHC1G08DBV3 into your design project straightforward and reliable.

Environmental Considerations

The SN74AHC1G08DBV3 is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment. This commitment to environmental responsibility ensures that the product is suitable for use in a wide range of markets and applications with environmental regulations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1839 $50.5725
665+ $0.1509 $100.3485
1,030+ $0.1462 $150.5860
1,415+ $0.1415 $200.2225
1,830+ $0.1368 $250.3440
2,450+ $0.1226 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess