EN
  • EN
  • DE
  • IT

SN74AHC1G32DBV

Part No SN74AHC1G32DBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE 2-INPUT POSITIVE-OR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253484-SN74AHC1G32DBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Imaging, Video & Vision, Signal Processing, Consumer Electronics, Portable Devices, Communications & Networking, Power Management, Computers & Computer Peripherals, Wireless
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G32DBV CAD Model

Description

Product Overview: SN74AHC1G32DBV from Texas Instruments

The SN74AHC1G32DBV is a high-performance, single 2-input positive-OR gate integrated circuit produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This IC is part of TI's SN74AHC family, known for its low-power consumption and high-speed operation, making it an ideal choice for a wide range of applications in modern electronics.

Key Features

  • Logic Type: The device implements a 2-input positive-OR gate, which outputs a high level when at least one of its inputs is high.
  • Operating Voltage: It operates over a broad voltage range of 2 V to 5.5 V, providing compatibility with a variety of logic levels and enabling use in mixed-voltage systems.
  • High-Speed: With fast propagation delays and transition times, this component is suitable for high-speed signal processing applications.
  • Low Power Consumption: The SN74AHC1G32DBV is designed for low power consumption, making it an efficient choice for battery-powered and power-sensitive designs.
  • Drive Capability: It can drive up to 8 LSTTL loads, providing the flexibility to interface with various types of logic circuits.
  • Package: The device comes in a small and robust SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The versatility of the SN74AHC1G32DBV allows it to be used in a multitude of applications, including but not limited to:

  • Smartphones and portable electronics
  • Computers and peripherals
  • Control systems
  • Embedded systems
  • Signal processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHC1G32DBV is no exception, as it is manufactured to TI's stringent quality standards. The device's reliability and performance are well-suited to meet the demands of both commercial and industrial applications.

Support and Resources

For additional information, technical support, and resources, visit the Texas Instruments website. There, you will find detailed datasheets, application notes, and design resources to help you integrate the SN74AHC1G32DBV into your next project.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0589 $50.0650
1,815+ $0.0552 $100.1880
2,810+ $0.0534 $150.0540
4,035+ $0.0496 $200.1360
5,235+ $0.0478 $250.2330
6,540+ $0.0459 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess