EN
  • EN
  • DE

SN74AHC1GU04DRL

Part No SN74AHC1GU04DRL
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016
Reference case SOT553
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727079-SN74AHC1GU04DRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC1GU04DRL CAD Model

Description

The SN74AHC1GU04DRL from Texas Instruments is a high-speed CMOS device that belongs to the AHC logic family. This single inverter gate is designed for 2-V to 5.5-V VCC operation, making it suitable for a wide range of applications, including battery-powered and portable devices.

Key Features

  • Versatile Power Management: With an operational voltage range of 2 V to 5.5 V, this inverter can be used in systems that require low-power consumption and compatibility with multiple voltage levels.
  • High-Speed Operation: The device boasts a typical tpd of 4.3 ns at 5 V, ensuring fast signal processing for high-speed applications.
  • Low Power Consumption: It features a low ICC of 1 µA (max) at TA = 25°C, contributing to the overall energy efficiency of the system it's integrated into.
  • Compact Packaging: The SN74AHC1GU04DRL comes in an SOT-5X3 package, which is ideal for space-constrained applications.
  • Robustness: This device has inputs that are immune to damage due to static discharge, as it meets the JESD 22 requirements.

Applications

The SN74AHC1GU04DRL is a versatile component that can be used in a variety of electronic circuits. Its applications include:

  • Logic inversion
  • Signal gating
  • Oscillator circuits
  • Pulse shaping
  • Waveform generation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74AHC1GU04DRL is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from Texas Instruments products.

Ordering Information

To order the SN74AHC1GU04DRL or to find detailed information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. This product is available in tape and reel packaging, facilitating easy integration into manufacturing processes.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1789 $50.0920
685+ $0.1468 $100.5580
1,055+ $0.1422 $150.0210
1,455+ $0.1376 $200.2080
1,880+ $0.1330 $250.0400
2,515+ $0.1193 $300.0395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess