EN
  • EN
  • DE

SN74AHC244QPWR

Part No SN74AHC244QPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AHC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-17013-1,296-17013-2,296-17013-2-NDR,296-17013-1-NDR,296-17013-6,2156-SN74AHC244QPWR,-SN74AHC244QPWR-NDR,296-17013-6-NDR,TEXTISSN74AHC244QPWR,-296-17013-1-ND,-296-17013-1-NDR,-296-17013-1
Standard Package 2,000
Win Source Part Number 1094835-SN74AHC244QPWR
Ultra Librarian 3D Model Ultra Librarian SN74AHC244QPWR CAD Model

Description

Product Overview: SN74AHC244QPWR

The SN74AHC244QPWR is a high-speed, octal buffer/line driver designed to provide optimal solutions for driving bus lines or buffering memory address registers. Manufactured by Texas Instruments, this integrated circuit is part of the 'AHC' family, which stands for Advanced High-Speed CMOS. It offers a compelling blend of speed and power efficiency, making it suitable for a wide range of applications.

Key Features

  • Logic Type: The device functions as an octal buffer and line driver with 3-state outputs, which is essential for bus-oriented systems.
  • Operating Voltage: It operates at a wide range of voltages, from 2V to 5.5V, which allows for compatibility with various logic levels and systems.
  • Output Drive Capability: The SN74AHC244QPWR can drive up to 8 mA at 5V, which is sufficient for most high-speed signaling requirements.
  • High On-Off Output Voltage Ratio: The device has a high degree of noise immunity and minimal propagation delay, which is crucial for high-speed operations.
  • Low Crosstalk: The minimized crosstalk between switches ensures signal integrity, especially in high-density applications.
  • Package: It is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, designated by the part number suffix 'QPWR'.

Applications

The SN74AHC244QPWR is versatile and can be used across various fields, including:

  • Bus driving for data and address lines in computing systems and microcontrollers.
  • Buffering and isolation for signal integrity in telecommunication infrastructures.
  • Memory address driving in servers and high-performance computing applications.
  • Industrial control systems where signal isolation and integrity are paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC244QPWR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial market segments. The device is RoHS compliant and is designed for extended temperature ranges, ensuring reliable performance in diverse environments.

Conclusion

With its robust design, low power consumption, and high-speed operation, the SN74AHC244QPWR from Texas Instruments stands out as a reliable choice for system designers looking to optimize their digital circuitry. Whether for buffering, driving, or isolation purposes, this component provides a flexible and efficient solution.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to €0.1051
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ €0.5509 €46.8223
205+ €0.4520 €92.6663
315+ €0.4379 €137.9347
430+ €0.4237 €182.2103
555+ €0.4096 €227.3290
745+ €0.3673 €273.6114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess