EN
  • EN
  • DE

SN74AHC273DGVR

Part No SN74AHC273DGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 110 MHz
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-TVSOP
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHC273
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934530-SN74AHC273DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC273DGVR CAD Model

Description

    

Product Overview: SN74AHC273DGVR from Texas Instruments

    

The SN74AHC273DGVR is a high-performance, octal D-type flip-flop with a clear feature, manufactured by Texas Instruments. This integrated circuit is designed to provide a reliable and efficient solution for a wide range of digital applications that require the storage and retention of binary information. The SN74AHC273DGVR is part of the AHC family, which stands for Advanced High-Speed CMOS, indicating that it is built using a silicon-gate CMOS process that ensures high speed and reduced power consumption.

    

Key Features

    
            
  • Logic Type: Octal D-Type Flip-Flop with Clear
  •         
  • Operating Voltage: 2 V to 5.5 V, accommodating a variety of logic levels and making it suitable for interfacing with both TTL and CMOS technologies.
  •         
  • High-Speed Performance: Capable of operating at frequencies up to 100 MHz, providing swift response times for demanding applications.
  •         
  • Low Power Consumption: Advanced CMOS technology ensures minimal power draw, making it ideal for battery-powered and portable devices.
  •         
  • Output Drive Capability: Capable of driving up to 8 mA at 5 V, allowing it to directly drive LEDs and other low-power devices.
  •         
  • Package Type: Supplied in a small-outline package (TSSOP), specifically the DGVR variant, which is optimized for reduced space and weight in compact designs.
  •     
    

Applications

    

The SN74AHC273DGVR is versatile and can be used in a variety of digital systems. Common applications include:

    
            
  • Temporary storage of data
  •         
  • Data synchronization and state retention in microprocessor and microcontroller systems
  •         
  • Interface and bus buffering in computing and data communication systems
  •         
  • Industrial control systems where reliable data latching is required
  •     
    

Quality and Reliability

    

Texas Instruments is known for its commitment to quality, and the SN74AHC273DGVR is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in a wide range of environmental conditions. The device is also RoHS compliant, adhering to environmental regulations and ensuring a lower environmental impact.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1370 $50.0050
890+ $0.1125 $100.1250
1,380+ $0.1089 $150.2820
1,900+ $0.1054 $200.2600
2,455+ $0.1019 $250.1645
3,285+ $0.0914 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess