EN
  • EN
  • DE

MAX2172ETL+C8S

Part No MAX2172ETL+C8S
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702567-MAX2172ETL+C8S
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2172ETL+C8S CAD Model

Description

        

The MAX2172ETL+C8S is an advanced RF to Bits® tuner solution from Maxim Integrated, designed to cater to the burgeoning needs of automotive and portable applications. This highly integrated device is part of Maxim's commitment to providing state-of-the-art solutions for radio and digital audio broadcasting systems.

        

Key Features

    
            
  • High Integration: The MAX2172ETL+C8S incorporates a radio tuner, ADC, and digital filtering, reducing the need for external components and simplifying design.
  •         
  • Wide Frequency Range: It supports a broad range of frequencies, making it suitable for various global standards, including AM, FM, DAB, DAB+, and HD Radio.
  •         
  • Enhanced Signal Processing: The device features digital automatic gain control (AGC) and a high dynamic range to ensure clear signal reception under varying conditions.
  •         
  • Compact Design: Housed in a compact 40-pin TQFN package, it is ideal for space-constrained applications.
  •         
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2172ETL+C8S helps to extend the battery life of portable devices.
  •     
    

Applications

    
            
  • Automotive Infotainment Systems
  •         
  • Portable Radio Receivers
  •         
  • Telematics
  •         
  • Navigation Systems
  •     
        

Technical Specifications

    

The MAX2172ETL+C8S operates over a -40°C to +85°C temperature range, suitable for harsh automotive environments. It also features an I²S digital audio output interface, which simplifies the connection to modern audio processors and DSPs.

        

Quality and Reliability

    

Maxim Integrated ensures that the MAX2172ETL+C8S meets the highest quality and reliability standards, which is critical for automotive-grade components. The device's robust design ensures performance over the lifespan of the vehicle or device it is integrated into.

        

For developers seeking a high-performance, integrated RF solution, the MAX2172ETL+C8S from Maxim Integrated is an exceptional choice that offers ease of integration, superior performance, and reliability.

You May Also Be Interested in

MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1938 $58.7132
34+ $3.4419 $117.0246
52+ $3.3345 $173.3940
72+ $3.2259 $232.2648
93+ $3.1185 $290.0205
124+ $2.7963 $346.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess