EN
  • EN
  • DE

MC908JK1ECDWER

Part No MC908JK1ECDWER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000899-MC908JK1ECDWER
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Package Tape & Reel (TR)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 20-SOIC
Oscillator Type External
Program Memory Size 1.5KB (1.5K x 8)
Base Product Number MC908
Ultra Librarian 3D Model Ultra Librarian MC908JK1ECDWER CAD Model

Description

    

Product Overview: MC908JK1ECDWER from NXP

    

        The MC908JK1ECDWER is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for a broad range of applications. This product is part of the MC9S08 family, which is renowned for its integration, efficiency, and versatility. The MC908JK1ECDWER is built on a HCS08 core, which operates at a maximum frequency of 8 MHz, providing a robust platform for embedded systems that require reliable and fast processing capabilities.    

    

        This MCU is equipped with 8KB of on-chip flash memory and 256 bytes of RAM, ensuring ample space for program storage and smooth execution of operations. The flash memory is not only sizeable but also includes enhanced features such as in-circuit programming and in-application programming, which facilitate easier software upgrades and maintenance.    

    

        The device includes an array of peripherals that enhance its functionality. It features an 8-channel, 10-bit analog-to-digital converter (ADC), which allows the MCU to interface with analog sensors and transducers, providing precise measurements for real-time data processing. Additionally, the MC908JK1ECDWER comes with a serial communications interface (SCI), enabling it to easily communicate with other microcontrollers, computers, or network modules.    

    

        An integrated timer module with pulse-width modulation (PWM) capability is also part of this MCU's architecture, supporting accurate timing operations and control applications. The timer can be used for a variety of tasks, such as generating PWM signals for motor control or keeping track of time in real-time monitoring systems.    

    

        The MC908JK1ECDWER operates within a voltage range of 2.7V to 5.5V, making it suitable for both low-power and standard applications. Its low-power design ensures energy efficiency, which is crucial for battery-operated devices. The MCU is available in a space-saving 16-SOIC package, which is ideal for compact designs where board space is at a premium.    

    

        With its robust set of features and capabilities, the MC908JK1ECDWER from NXP is an excellent choice for designers looking for a reliable and flexible microcontroller to power their innovative applications in fields such as industrial control, consumer electronics, automotive systems, and more.    

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6364 $53.4548
16+ $6.2657 $100.2512
25+ $6.0699 $151.7475
35+ $5.8741 $205.5935
45+ $5.6783 $255.5235
59+ $5.0909 $300.3631
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess