EN
  • EN
  • DE

SN74AHC273PWRG4

Part No SN74AHC273PWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Octal D-Type Flip-Flops With Clear | IC FF D-TYPE SNGL 8BIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 110MHz
Max Propagation Delay at V, Max CL 11ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 2.5pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Family Part Number 74AHC273
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253517-SN74AHC273PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC273PWRG4 CAD Model

Description

Texas Instruments SN74AHC273PWRG4 Octal D-Type Flip-Flop

The SN74AHC273PWRG4 from Texas Instruments is a high-performance, octal D-type flip-flop with a clear feature. This integrated circuit is designed to be used in a wide array of applications that require the storage of eight bits of data for a single clock cycle. It is a significant component in digital systems where reliable data retention and transfer are crucial.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Number of Circuits: 8
  • Output Type: Non-Inverted
  • Propagation Delay Time: Fast propagation delays, typically 4.5 ns at 5V, 25°C
  • Supply Voltage: Operates at a wide range from 2V to 5.5V
  • Operating Temperature: -40°C to 85°C, suitable for industrial environments
  • Mounting Type: Surface mount
  • Package / Case: TSSOP-20
  • RoHS: Compliant with RoHS standards

Applications

The SN74AHC273PWRG4 is ideal for a variety of digital applications, including:

  • Memory registers
  • Data storage
  • Data transfer systems
  • System controllers

Quality and Reliability

As with all Texas Instruments products, the SN74AHC273PWRG4 is manufactured to the highest quality standards. The device's robust design ensures that it can withstand the rigors of industrial applications, while its compliance with RoHS standards reflects TI's commitment to environmental responsibility.

Conclusion

The SN74AHC273PWRG4 is a versatile and reliable component that is well-suited for applications requiring the temporary storage of data. Its fast propagation delay, wide operating voltage range, and industrial temperature range make it a suitable choice for a variety of demanding applications. Texas Instruments' commitment to quality ensures that this flip-flop will perform reliably in your digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5937 $50.4645
180+ $0.5562 $100.1160
280+ $0.5374 $150.4720
405+ $0.4998 $202.4190
520+ $0.4810 $250.1200
650+ $0.4622 $300.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,010 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess