EN
  • EN
  • DE

CRCW06036K04FKEA

Part No CRCW06036K04FKEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 6.04K OHM 1% 1/10W 0603  /  6.04 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Vishay Dale
Series CRCW
Package Tape & Reel
Resistance 6.04 kOhms
Tolerance ±1%
Power (Watts) 0.1W, 1/10W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Ratings AEC-Q200
Dimension 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max) 0.020" (0.50mm)
Number of Terminations 2
Base Product Number CRCW0603
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Names 541-6.04KHDKR,D11/CRCW0603 100 6K04 1% ET1 E3,541-6.04KHTR,541-6.04KHCT
Standard Package 5,000
Win Source Part Number 1027945-CRCW06036K04FKEA
Ultra Librarian 3D Model Ultra Librarian CRCW06036K04FKEA CAD Model

Description

The CRCW06036K04FKEA is a thick film chip resistor manufactured by Vishay. This surface mount resistor is designed for general-purpose applications in electronic circuits where a stable and reliable resistance is required. The 0603 package size is commonly used in compact and high-density PCB assemblies.

Applications

  • General-purpose electronics
  • Voltage dividers
  • Current limiting
  • Pull-up and pull-down resistors
  • Signal termination

Features

  • 0603 package size
  • Thick film resistor
  • ±1% tolerance
  • RoHS compliant
  • Surface mount technology (SMT)

Benefits

  • Compact size for high-density PCBs
  • Precise resistance value
  • Environmentally friendly
  • Suitable for automated assembly
  • Stable and reliable performance

Technical Specifications

The CRCW06036K04FKEA has a resistance value of 6.04 kΩ with a tolerance of ±1%. The power rating is 0.1 W (1/10 W), and the temperature coefficient of resistance (TCR) is ±100 ppm/°C. The operating temperature range is -55°C to +155°C. The resistor is available in a 0603 package size, which measures 0.063 inches in length and 0.031 inches in width.

The 0603 package is a standard size for surface mount components, offering a good balance between size and power dissipation. The ±1% tolerance ensures that the resistor has a precise resistance value, which is important in many electronic circuits. The thick film construction provides excellent stability and reliability, even under varying environmental conditions. The RoHS compliance ensures that the resistor meets current environmental standards.

The CRCW06036K04FKEA is a reliable and versatile chip resistor suitable for a wide range of applications. Vishay's commitment to quality ensures that this resistor meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess