EN
  • EN
  • DE

SN74AHC367DGVR

Part No SN74AHC367DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 16TVSOP / Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TVSOP
Base Product Number 74AHC367
Other Names TEXTISSN74AHC367DGVR,2156-SN74AHC367DGVR,2156-SN74AHC367DGVR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259985-SN74AHC367DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC367DGVR CAD Model

Description

SN74AHC367DGVR by Texas Instruments

The SN74AHC367DGVR is a high-performance, CMOS logic-level, hex non-inverting bus driver with three-state outputs, designed and manufactured by the reputable Texas Instruments. This integrated circuit is part of the 74AHC family and is particularly suitable for driving bus lines or buffer memory address registers due to its high current outputs.

Key Features

  • Logic Type: Hex Bus Driver
  • Output Type: 3-State
  • Number of Channels: 6
  • Input Level: CMOS
  • Output Level: CMOS
  • Supply Voltage Range: 2V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP-16

Performance and Durability

The SN74AHC367DGVR is designed to support a wide range of supply voltages from 2V to 5.5V, making it extremely versatile for various applications. Its robust design ensures that it can operate in extreme temperatures ranging from -40°C to 85°C, providing reliable performance in harsh environments.

Applications

With its high-drive outputs and fast switching speeds, the SN74AHC367DGVR is ideal for interfacing with high-capacitance loads and can be used in a variety of applications, including:

  • Bus drivers
  • Memory address drivers
  • Buffer registers
  • Power management
  • Data management

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHC367DGVR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring a reliable solution for system designers.

Ordering Information

The device is available in a TVSOP-16 package, which is suitable for surface-mounted technology, and its industry-standard footprint ensures compatibility with existing layouts. The SN74AHC367DGVR is supplied on tape and reel, facilitating efficient assembly during the manufacturing process.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6893 $51.6975
180+ $0.5656 $101.8080
275+ $0.5480 $150.7000
380+ $0.5303 $201.5140
490+ $0.5126 $251.1740
655+ $0.4596 $301.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess