EN
  • EN
  • DE

SN74AHC595NSR

Part No SN74AHC595NSR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16SO  /  Shift Shift Register 1 Element 8 Bit 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHC595
Other Names TEXTISSN74AHC595NSR,2156-SN74AHC595NSR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257132-SN74AHC595NSR
Ultra Librarian 3D Model Ultra Librarian SN74AHC595NSR CAD Model

Description

Overview of the SN74AHC595NSR from Texas Instruments

The SN74AHC595NSR is a state-of-the-art 8-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74AHC series and is specifically crafted to address the needs of high-speed signal processing in a wide array of electronic applications.

With its robust design, the SN74AHC595NSR offers a significant improvement in performance over its predecessors. The device features an 8-bit serial-in, parallel-out shift register that allows for the serial input of data and the parallel output of data. This functionality is essential for expanding the number of output ports in microcontroller-based systems, making it an ideal choice for digital signal processing, data storage, and data transfer operations.

Key Features

  • High-Speed Operation: The SN74AHC595NSR operates at a high clock rate, ensuring quick data transfer and processing, which is crucial for time-sensitive applications.
  • Low Power Consumption: Designed to be energy-efficient, this device consumes minimal power, making it suitable for battery-powered and portable devices.
  • Wide Operating Voltage Range: It supports a wide voltage range from 2V to 5.5V, providing flexibility in various operating environments and compatibility with both TTL and CMOS logic levels.
  • Output Drive Capability: The device can drive up to 8 mA at 5V, which is sufficient for most low-power LEDs and simple digital interfaces.
  • Robustness: The SN74AHC595NSR is designed to withstand the rigors of industrial applications with its high noise immunity and functional stability.

Applications

The versatility of the SN74AHC595NSR makes it an excellent choice for a multitude of applications. It is commonly used in:

  • LED displays and LED matrix management
  • Digital signal processing
  • Data acquisition systems
  • Expandable input/output interfaces
  • Microcontroller-driven applications

In summary, the SN74AHC595NSR from Texas Instruments is a powerful and efficient solution for expanding the output capabilities of digital systems. Its high-speed operation, low power consumption, and wide operating voltage range make it a versatile component suitable for a broad range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess