EN
  • EN
  • DE

SN74AHCT595NSRG4

Part No SN74AHCT595NSRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER SGL 8B 16SO  /  Shift Shift Register 1 Element 8 Bit 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHCT595
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257126-SN74AHCT595NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT595NSRG4 CAD Model

Description

The SN74AHCT595NSRG4 is a high-performance, 8-bit shift registers with output latches from Texas Instruments. Designed to improve the overall efficiency of your digital systems, this integrated circuit (IC) is a perfect choice for a wide range of applications, including data storage, data transfer, and digital signal processing.

Key Features

  • 8-Bit Serial-In, Parallel-Out Shift: Enables the conversion of serial data into parallel output, which is essential for expanding the number of outputs in microcontroller-based systems.
  • Wide Operating Voltage: Ranging from 4.5V to 5.5V, this device operates effectively in various environments and is compatible with most 5V systems.
  • High-Current Output Drive: Capable of driving up to 35 mA at 5V, making it suitable for directly driving LEDs and other output devices.
  • Edge-Triggered Clock: A positive-edge triggered clock input ensures reliable and precise data shifting.
  • Output Latch Feature: Includes a latch feature to hold the output data while new data is being shifted in, providing stability and consistency in data output.
  • Low Power Consumption: The AHCT technology ensures low power usage, which is critical for battery-operated devices.
  • Shift Register Clear Function: Allows for the quick and easy clearing of the shift register, enhancing the control over output data.

Applications

The SN74AHCT595NSRG4 is highly versatile and can be used in a variety of applications, including:

  • LED Displays and LED Signboards
  • Digital Control Systems
  • Data Acquisition Systems
  • Communication Systems
  • Instrumentation and Test Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74AHCT595NSRG4 is manufactured under strict quality control standards and is designed to meet the high-performance requirements of modern electronic systems. With its robust design and proven technology, this shift register is a reliable choice for designers and engineers looking to enhance their digital applications.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess