EN
  • EN
  • DE

SN74AHCT02

Part No SN74AHCT02
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NOR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253573-SN74AHCT02
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT02 CAD Model

Description

SN74AHCT02 Quadruple 2-Input Positive-NOR Gates

The SN74AHCT02 device from Texas Instruments is a high-performance, quadruple 2-input Positive-NOR gate integrated circuit. This logic gate IC is designed to operate at a voltage range of 4.5 V to 5.5 V, making it suitable for interfacing with 5V TTL logic while maintaining CMOS low power dissipation. It is part of the 'AHCT' family, which is characterized by its high-speed CMOS technology.

The SN74AHCT02 is fabricated with silicon gate CMOS technology which ensures that the quiescent power consumption is significantly lower compared to its TTL counterparts, even at higher frequencies. This makes the device an excellent choice for energy-critical applications. Additionally, the 'AHCT' series is designed to drive capacitive loads without the need for pullup resistors, offering further power savings and reducing the total system cost.

Each gate in the SN74AHCT02 performs the Boolean function Y = A + B or Y = (A • B) in positive logic, where Y is the output and A and B are the inputs. This means that the output is low only when both inputs are high, providing the NOR logic operation. The device comes in a variety of packages, including the small-outline (SOIC), thin shrink small-outline package (TSSOP), and the dip (DIP) package, making it versatile for different types of PCB layouts.

Key features of the SN74AHCT02 include its balanced propagation delays and transition times, which ensure reliable operation in high-speed systems. The inputs are also designed to tolerate voltages up to 5.5V, even when the device is powered off, providing additional protection against high-voltage spikes. Furthermore, the SN74AHCT02 is characterized for operation from -40°C to 85°C, ensuring functionality across a wide range of environmental conditions.

Overall, the SN74AHCT02 from Texas Instruments is a robust and reliable choice for designers looking to implement NOR logic functions in their digital systems. Its compatibility with TTL levels, low power consumption, and protection features make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
Need more? Email Us
Spansion
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Samsung
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3395 $50.9250
360+ $0.2786 $100.2960
560+ $0.2699 $151.1440
770+ $0.2612 $201.1240
995+ $0.2525 $251.2375
1,330+ $0.2264 $301.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess