The SN74AHCT02PW is a high-performance integrated circuit from Texas Instruments, renowned for its precision and durability across a wide range of applications. This particular device is a member of the AHCT family, which is known for its advanced high-speed CMOS technology. The SN74AHCT02PW is a quadruple 2-input positive-NOR gate designed to operate from 4.5 V to 5.5 V, making it suitable for interfacing with TTL levels.
Encased in a TSSOP (Thin Shrink Small Outline Package), the SN74AHCT02PW is optimized for reduced space on PCBs (Printed Circuit Boards), offering a compact solution without compromising on functionality. This package type ensures that the device is ideal for surface-mount technology, which is critical for modern, high-density electronic assemblies.
Key Features
- Logic Type: Quadruple 2-Input Positive-NOR Gate
- Operating Voltage: 4.5 V to 5.5 V
- Input Compatibility: TTL Level
- Package: 14-Pin TSSOP
- Operating Temperature: -40°C to 85°C
The SN74AHCT02PW is characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of environmental conditions. This makes it an excellent choice for industrial, commercial, and even automotive applications where temperature fluctuations are common.
Applications
With its versatile NOR gate configuration, the SN74AHCT02PW is widely used in digital systems for functions such as logic gating, signal control, and timing circuits. It is also frequently employed in the development of various computational logic circuits, where precision and reliability are paramount.
Texas Instruments' commitment to quality means that the SN74AHCT02PW is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic devices. Whether you are designing consumer electronics, communication systems, or complex computational machinery, the SN74AHCT02PW offers a dependable solution for your digital logic needs.