EN
  • EN
  • DE

MAX6342TUT+T

Part No MAX6342TUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU W/COMP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070089-MAX6342TUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6342TUT+T CAD Model

Description

Maxim Integrated MAX6342TUT+T Microprocessor (µP) Supervisory Circuit

The Maxim Integrated MAX6342TUT+T is a highly reliable microprocessor supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant layer of protection by ensuring that the system's voltage levels remain within acceptable thresholds, thus safeguarding the system from erratic behavior that can arise from power surges, brownouts, and other voltage-related anomalies.

This supervisory circuit is particularly well-suited for battery-powered equipment due to its low power consumption and small footprint. The MAX6342TUT+T comes in a compact SOT23-6 package, which is ideal for space-constrained applications where board real estate is at a premium.

One of the key features of the MAX6342TUT+T is its precision factory-set VCC reset threshold. This feature ensures that the µP resets only occur at the appropriate voltage level, thus preventing the processor from operating under conditions that could lead to unpredictable behavior or data corruption. The reset output is guaranteed to be in the correct state for VCC down to 1V, which provides an additional layer of reliability for systems that may experience significant power fluctuations.

The device also boasts an impressive low supply current of only 1.2µA, which is a critical attribute for power-sensitive designs. This efficiency helps to extend the battery life of portable devices, making the MAX6342TUT+T an excellent choice for handheld and wearable technology.

Another advantage of this supervisory circuit is its integrated watchdog timer. This feature monitors the activity of the microprocessor, ensuring that if the system hangs or fails to execute within a predetermined period, the watchdog timer will reset the system, allowing for a fresh restart and reducing the risk of prolonged system failure.

Overall, the Maxim Integrated MAX6342TUT+T is a robust and reliable solution for maintaining system integrity through vigilant voltage monitoring and reset management. Its integration into any microprocessor-based system will contribute to enhanced stability, reliability, and overall performance.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess