EN
  • EN
  • DE

SIP2213DLP-AA-E3

Part No SIP2213DLP-AA-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 324020-SIP2213DLP-AA-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIP2213DLP-AA-E3 CAD Model

Description

The Vishay SIP2213DLP-AA-E3 is a P-Channel MOSFET power switch designed for load switching applications. This device offers a combination of low on-resistance, integrated protection features, and a compact package, making it ideal for a variety of power management tasks. As part of Vishay's extensive portfolio of power semiconductors, the SIP2213DLP-AA-E3 aims to provide efficient and reliable power distribution.

Applications

  • Notebook Computers: For switching power to various internal circuits, such as memory or peripherals.
  • Tablets and Mobile Devices: Load switching in battery-powered devices where efficiency and size are critical.
  • Solid State Drives (SSDs): Power control and protection for SSDs.
  • Portable Media Players: Enabling and disabling power to different components to conserve battery life.
  • Power Management Systems: General purpose load switch in power distribution networks.

Features

  • Input Voltage Range: Typically operates within a range suitable for portable applications (e.g., 2.5V to 5.5V).
  • Low On-Resistance (RDS(ON)): Minimizes power loss during conduction, improving efficiency. Specific RDS(ON) values depend on the input voltage.
  • Integrated Over-Temperature Protection (OTP): Protects the device from thermal damage by shutting it down when the junction temperature exceeds a certain threshold.
  • Integrated Short-Circuit Protection (SCP): Limits the output current during a short circuit event, preventing damage to the device and the load.
  • Controlled Turn-On: Reduces inrush current during startup, minimizing voltage droop and potential system instability.
  • Logic Level Enable Input: Allows the device to be easily controlled by a microcontroller or other logic circuitry.
  • Small Footprint: Typically available in a compact PowerPAK® SC-70 or similar surface-mount package.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to longer battery life in portable applications.
  • Robust Protection: Integrated OTP and SCP safeguard the device and the load from damage due to over-temperature or short-circuit conditions.
  • Simplified Design: Integration of protection features reduces the need for external components, simplifying circuit design and saving board space.
  • Compact Size: The small package allows for use in space-constrained applications, such as mobile devices.
  • Improved System Reliability: Controlled turn-on minimizes stress on the power supply and load, enhancing system stability and reliability.

Additional Details

The SIP2213DLP-AA-E3 uses a P-channel MOSFET as the switching element, offering efficient and reliable performance. The built-in thermal protection monitors the device's junction temperature and shuts it down if it exceeds a safe operating limit, preventing thermal runaway. The short-circuit protection feature quickly limits the output current to a safe level when a short circuit is detected, protecting the device and the load from damage. The controlled turn-on characteristic minimizes inrush current, reducing stress on the power supply and preventing voltage droop. The enable input allows for simple on/off control of the power switch, typically using a logic signal from a microcontroller or other control circuit.

The specific electrical characteristics, such as the on-resistance at different input voltages and the current limit for short-circuit protection, can be found in the device's datasheet. It's crucial to consult the datasheet for detailed specifications before using the device in a design.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess