The SN74AHCT04DB device from Texas Instruments is a high-performance, six-channel logic inverter that is designed to operate at exceptionally fast speeds while maintaining low power consumption. This integrated circuit is part of the 'AHCT' family, which signifies the use of advanced high-speed CMOS technology with TTL-compatible inputs.
Key Features
- Logic Type: Hex Inverter - The device contains six independent inverters for multiple applications.
- Operating Voltage: 4.5V to 5.5V - This range allows for compatibility with 5V systems, providing a convenient interface with a wide variety of digital components.
- Output Drive Capability: The SN74AHCT04DB can drive up to 8 LSTTL loads, which means it has a strong output drive without compromising the speed.
- High On-Off Output Voltage Ratio: This feature ensures a clear distinction between high and low logic levels, improving signal integrity.
- Low Crosstalk: The device exhibits minimal crosstalk between channels, which is crucial for maintaining signal fidelity in complex designs.
- Low Input Current: It has a 1uA maximum input current at 25°C, which minimizes power consumption and reduces heat generation.
Applications
The SN74AHCT04DB is versatile and can be used in a multitude of applications including:
- Wave shaping and signal processing
- Logic level conversion or inversion
- Glitch-free clock division
- High-speed digital systems
Package and Quality
Offered in an SSOP (Shrink Small Outline Package), the SN74AHCT04DB is designed for space-saving on PCBs without sacrificing performance. Texas Instruments ensures high standards of quality and reliability, making this device suitable for industrial and commercial grade applications.
Environmental and Regulatory Compliance
The SN74AHCT04DB is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a focus on environmental safety and sustainability. Additionally, the product adheres to industry standards for lead-free and green production processes.