EN
  • EN
  • DE

SN74AHCT123AN

Part No SN74AHCT123AN
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 5.3NS 16DIP  /  Monostable Multivibrator 5.3 ns 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 5.3 ns
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74AHCT123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74AHCT123ANE4-ND,SN74AHCT123ANG4,SN74AHCT123ANE4,SN74AHCT123ANG4-ND,SN74AHCT123AN-ND,296-41620-5,2156-SN74AHCT123AN,TEXTISSN74AHCT123AN
Standard Package 25
Win Source Part Number 1094846-SN74AHCT123AN
Ultra Librarian 3D Model Ultra Librarian SN74AHCT123AN CAD Model

Description

The SN74AHCT123AN is a high-performance, monostable multivibrator from Texas Instruments. This integrated circuit is part of the 'AHCT' family and is designed to deliver precision timing capabilities, reliability, and flexibility, making it a go-to choice for engineers and designers in various applications.

Key Features

  • Retriggerable/Resettable Capability: The device offers retriggerable and resettable functionality, which allows for pulse width modulation and the ability to extend pulse durations with ease.
  • Dual Channels: Equipped with two independent channels, it can be used to design complex timing circuits or handle multiple tasks simultaneously.
  • Edge-Triggered: The SN74AHCT123AN responds to the transition of input signals from high to low, providing precise control over timing sequences.
  • Wide Operating Voltage Range: With a range of 4.5 V to 5.5 V, this device is suitable for interfacing with TTL (Transistor-Transistor Logic) levels, ensuring compatibility with a broad array of digital systems.
  • Output Pulse Width Control: The pulse width is determined by external components (resistors and capacitors), providing designers with the flexibility to customize timing intervals for their specific needs.

Applications

The versatility of the SN74AHCT123AN makes it ideal for a wide range of applications, including:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Sequential systems
  • Industrial controls

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHCT123AN is no exception. This device is manufactured to the highest standards, ensuring consistent performance and longevity in the most demanding conditions.

Package and Availability

The SN74AHCT123AN is available in a 16-pin PDIP (Plastic Dual-In-Line Package), making it easy to integrate into a variety of circuit boards. Its standard pin configuration allows for seamless replacement or upgrades to existing systems without the need for significant redesigns.

Whether you're designing a new timing solution or looking to enhance an existing system, the SN74AHCT123AN from Texas Instruments offers the performance and reliability you need to get the job done right.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Texas Instruments
IC DUAL RETRIG MULTIVIB 16-TSSOP / HIGH-SPEED CMOS LOGIC DUAL RETRIGGERABLE PRECISION MONOSTABLE MULTIVIBRATOR
Lowest to $0.7128
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.5469
ON Semiconductor
Monostable Multivibrator Dual-Element -55°C 125°C Automotive 16-Pin SO EIAJ T/R / IC MULTIVIBRATOR DUAL 16-SOEIAJ
Need more? Email Us
Linear Technology
Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.8407
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.1279
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess