EN
  • EN
  • DE
  • IT

SN74AHCT138PWRG4

Part No SN74AHCT138PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC DECODER/DEMUX 3-8LINE 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74AHCT138
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253599-SN74AHCT138PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT138PWRG4 CAD Model

Description

Product Overview: SN74AHCT138PWRG4

The SN74AHCT138PWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is a 3-to-8 line decoder/demultiplexer that features advanced silicon-gate CMOS technology. It is well-suited for applications that require the high-speed decoding and demultiplexing of digital signals.

Key Features

  • Logic Family: The SN74AHCT138PWRG4 is part of the AHCT logic family, which is known for its high drive output capability and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Operating Voltage: This device operates within a range of 4.5V to 5.5V, making it ideal for 5V systems and ensuring compatibility with a wide range of digital circuits.
  • Output Drive Capability: With the ability to source 8 mA and sink 8 mA, the SN74AHCT138PWRG4 can drive loads with moderate power requirements.
  • Multiple Decoding or Demultiplexing Modes: The device can be used in multiple configurations, including 3-to-8 line decoder, 1-to-8 line demultiplexer, or as a 3-to-8 line decoder with address latches.
  • Package Type: The SN74AHCT138PWRG4 is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications.

Applications

The versatile nature of the SN74AHCT138PWRG4 makes it suitable for a variety of applications, including:

  • Data multiplexing
  • Signal routing
  • Memory address decoding
  • Control logic for peripherals
  • Function selection in microprocessor systems

Quality and Reliability

TI's commitment to quality ensures that the SN74AHCT138PWRG4 meets stringent standards for performance and reliability. Customers can trust this device for critical applications where consistent operation is essential.

Conclusion

The SN74AHCT138PWRG4 from Texas Instruments is a testament to the company's dedication to providing high-quality, reliable integrated circuits. Its compatibility with 5V systems, robust output drive, and flexible decoding/demultiplexing capabilities make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2608
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2661 $57.2115
450+ $0.2493 $112.1850
700+ $0.2409 $168.6300
1,000+ $0.2240 $224.0000
1,300+ $0.2156 $280.2800
1,625+ $0.2072 $336.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,840 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess